Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - DIACs, SIDACs
Mfr Littelfuse Inc.
Package Bulk
Product Status Obsolete
Voltage - Breakover 34 ~ 38V
Current - Breakover 15 µA
Current - Peak Output 2 A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case DO-214AA, SMB
Supplier Device Package DO-214
Standard Package 5,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1279063-ST36B
Ultra Librarian 3D Model Ultra Librarian ST36B CAD Model

Description

The Littelfuse Inc. ST36B is a DIAC thyristor with a breakover voltage of 34 ~ 38V and a peak output current of 2A.

  • Breakover Voltage: 34 ~ 38V
  • Peak Output Current: 2A
  • Breakover Current: 15μA
  • Package: DO-214AA SMB
  • Operating Temperature Range: -40°C to 125°C
  • Standard Package: 5,000 units

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 190V/380V 400A 6SMD GW / 190V, 380V Off-State 400 A Ipp TVS Thyristor 6-SMD, Gull Wing
Need more? Email Us
ECAD model for P2304UCMCLRP
Littelfuse Inc.
Lowest to $0.0921
ECAD model for ST34B
Littelfuse Inc.
Need more? Email Us
ECAD model for ST36ARP
Littelfuse Inc.
Lowest to $0.0884
ECAD model for ST36B
STMicroelectronics
IC LIGHT IGNITION CIRCUIT I-PAK / Diac/Sidac Thyristor 215 ~ 255V I-PAK
Lowest to $2.0497
ECAD model for LIC01-215H
Littelfuse Inc.
SIDAC 140-170V 1A DO15
Lowest to $0.2625
ECAD model for K1500GRP
Littelfuse Inc.
DIAC 27-37V 2A DO35
Need more? Email Us
ECAD model for HT32
Littelfuse Inc.
SIDAC 220-250V 1A AXIAL
Lowest to $1.0711
ECAD model for MKP3V240RLG
Littelfuse Inc.
THYRISTOR 24V 50A SC74A / 24V Off-State 50 A Ipp TVS Thyristor SC-74A, SOT-753
Lowest to $0.5485
ECAD model for SDP0240T023G5RP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
635+ $0.0884 $56.1340
1,545+ $0.0726 $112.1670
2,390+ $0.0703 $168.0170
3,295+ $0.0680 $224.0600
4,260+ $0.0657 $279.8820
5,705+ $0.0589 $336.0245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 25,440 pieces
MOQ: 635 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention