EN
  • EN
  • DE

MSP430F247TRGCT

Part No MSP430F247TRGCT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features MSP430 series Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 64-VQFN (9x9)
Manufacturer Texas Instruments
Series MSP430F2xx
Package Reel - TR
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 48
Program Memory Size 32KB (32K x 8 + 256B)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-VQFN (9x9)
Family Name 430F247
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number MSP430F247TRGCT-ND, 296-26220-6, 296-26220-1, 296-26220-2
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885988-MSP430F247TRGCT
Ultra Librarian 3D Model Ultra Librarian MSP430F247TRGCT CAD Model

Description

The MSP430F247TRGCT is a highly capable microcontroller from Texas Instruments, designed for low-power and high-performance applications. This device is a part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile features that cater to a wide range of embedded systems.

Key Features

  • 16-bit RISC Architecture: The MSP430 core is built on a powerful 16-bit RISC architecture that ensures efficient processing and fast execution of instructions, which is crucial for time-sensitive applications.
  • Low Power Consumption: With its multiple power-saving modes, the MSP430F247TRGCT is optimized for battery-powered and portable applications, where energy efficiency is paramount.
  • Integrated Peripherals: This microcontroller comes with a range of built-in peripherals, including a 12-bit analog-to-digital converter (ADC), timers, and communication interfaces such as USART, which supports SPI, I2C, and UART protocols.
  • Flash Memory: The device features 32KB of flash memory, allowing for ample space to store application code and data, with the added benefit of in-system programmability and non-volatility for better data retention.
  • RAM: It is equipped with 4KB of RAM, providing sufficient working memory for complex algorithms and data buffering.
  • Speed: The microcontroller operates at a frequency of up to 16MHz, delivering robust performance for a variety of tasks.

Applications

The MSP430F247TRGCT is well-suited for a diverse array of applications, particularly those requiring low power consumption and high integration. It is commonly used in:

  • Portable medical devices
  • Wireless sensor networks
  • Energy management systems
  • Industrial control systems
  • Smart metering

Package and Quality

This microcontroller is available in a 64-pin QFN package, which is compact and offers good thermal performance. Texas Instruments ensures high manufacturing standards, providing reliable and consistent performance for critical applications.

The MSP430F247TRGCT by Texas Instruments represents a blend of performance, power efficiency, and integration, making it a smart choice for developers looking to create advanced, energy-conscious applications.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4161 $57.6644
9+ $11.8286 $106.4574
14+ $11.4590 $160.4260
19+ $11.0894 $210.6986
24+ $10.7197 $257.2728
32+ $9.6108 $307.5456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess