TCAN1044ADRBRQ1 - High-Speed CAN Transceiver
The TCAN1044ADRBRQ1 from Texas Instruments is a high-performance, high-speed Controller Area Network (CAN) transceiver designed to serve automotive applications, meeting the stringent requirements of the automotive industry. This device is designed to interface between a CAN protocol controller and the physical two-wire CAN bus, providing robust communication at speeds up to 1 Mbps.
Key Features:
- Qualified for Automotive Applications: AEC-Q100 qualified for high reliability.
- High-Speed CAN FD: Supports CAN Flexible Data rates for faster data transmission.
- Wide Supply Voltage Range: 4.5 V to 5.5 V, suitable for automotive environments.
- Protection Features: Includes protection against over-temperature, over-voltage, and loss of ground.
- Low Power Mode: Features a low-power mode with remote wake-up capability to conserve energy.
- Robust ESD Performance: Protected against electrostatic discharge events.
- Bus Fault Protection: Up to ±58 V bus fault protection ensures resilience to electrical disturbances.
Applications:
The TCAN1044ADRBRQ1 is ideal for a range of automotive applications such as:
- Powertrain Systems
- Chassis Control Modules
- Body Control Modules
- Advanced Driver Assistance Systems (ADAS)
- Infotainment Systems
Package and Quality:
The transceiver comes in a compact 8-pin DFN package (RBR) with wettable flanks, which is beneficial for automated optical inspection (AOI) during the manufacturing process. The device's quality is ensured by Texas Instruments' rigorous testing and validation processes, making it a reliable choice for safety-critical automotive applications.
Conclusion:
With its robust feature set, including fault protection, low-power operation, and support for high-speed data transfer, the TCAN1044ADRBRQ1 is an excellent choice for designers looking to implement CAN communication in automotive environments. Its adherence to automotive quality standards ensures reliable performance in the demanding conditions encountered in vehicular applications.