EN
  • EN
  • DE

K0820SRP

Part No K0820SRP
Manufacturer Littelfuse Inc.
Catalog Diacs, Sidacs
Description Kxxxzy Series - Standard Bidirectional SIDACs, DO-214AA, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RMS Current (Irms) 1 A
Win Source Part Number 994458-K0820SRP
Categories Diacs,Sidacs
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K0820SRP CAD Model

Description

The K0820SRP is a SIDACtor® protection thyristor designed to protect sensitive telecommunications equipment from voltage surges, such as those caused by lightning and power faults. These devices act as solid-state switches that quickly shunt overvoltage transients to ground, protecting downstream circuitry.

Applications:

  • Telecommunication Equipment: Protecting telephone lines, modems, and other telecom interfaces.
  • Data Communication Lines: Surge protection for Ethernet, RS-485, and other data lines.
  • Analog Interfaces: Protecting analog input/output circuits from overvoltage events.
  • Security Systems: Surge protection for alarm systems and security cameras.
  • Industrial Control Systems: Protecting control circuits from voltage transients.

Features:

  • SIDACtor® Technology: Provides robust surge protection with fast turn-on.
  • Low Voltage Overshoot: Minimizes voltage overshoot during surge events.
  • High Surge Current Capability: Handles high surge currents without failure.
  • Low Capacitance: Minimizes signal distortion in high-frequency applications.
  • Surface Mount Package: Suitable for automated assembly processes.

Benefits:

  • Effective Surge Protection: Protects sensitive equipment from damaging voltage transients.
  • Improved System Reliability: Enhances system uptime by preventing surge-related failures.
  • Reduced Maintenance Costs: Minimizes equipment downtime and repair costs.
  • Compliance with Standards: Helps systems meet regulatory surge protection requirements.
  • Simplified Design: Easy to implement in circuit designs for surge protection.

Additional Details:

The K0820SRP is a surface-mount device (SMD) designed for easy installation. Key specifications include standoff voltage, breakover voltage, peak pulse current, and capacitance. The low capacitance makes it suitable for use in high-speed data communication circuits without significantly affecting signal integrity. The device is designed to meet various industry standards for surge protection. Specific voltage and current ratings are according to the specific datasheet.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
Littelfuse Inc.
SIDAC 110-125V 1A DO214
Need more? Email Us
Littelfuse Inc.
Lowest to $0.0822
Littelfuse Inc.
SIDAC 120-138V 1A DO15
Need more? Email Us
Littelfuse Inc.
SIDAC UNI 240-260V 1A DO214AC / Diac/Sidac Thyristor 240 ~ 260V DO-214AC (SMA)
Lowest to $1.4970
Littelfuse Inc.
Need more? Email Us
STMicroelectronics
DIAC 195-230V 1.2A IPAK / Diac/Sidac Thyristor 195 ~ 230V I-PAK
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Littelfuse Inc.
SIDAC 240-280V 1A DO214 / Diac/Sidac Thyristor 240 ~ 280V DO-214
Lowest to $0.6403

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess