EN
  • EN
  • DE

K1100E70AP

Part No K1100E70AP
Manufacturer Littelfuse Inc.
Catalog Diacs, Sidacs
Description SIDAC 104-118V 1A TO92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Littelfuse Inc.
Packaging AMMO PACKAGE
Status Active
Voltage - Breakover 104 to 118V
Current - Breakover 10μA
Current - Hold (Ih) (Max) 150mA
Current - Peak Output 1A
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package TO-92
Win Source Part Number 133109-K1100E70AP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian K1100E70AP CAD Model

Description

The Littelfuse Inc. 133109-K1100E70AP is an active electronic component that falls under the category of Discrete Semiconductor Products. This component is manufactured by Littelfuse Inc. and has a Win Source Part Number of 133109-K1100E70AP.

  • Case/Package: It comes in a TO-92 case/package
  • Current Hold: and has a current hold of 150mA with a voltage breakover of 104 to 118V.
  • Current Peak Output: The current peak output of this component is 1A
  • Current Breakover: and the current breakover is 10μA.
  • Operating Temperature Range: It has an operating temperature range of -40°C to 125°C (TJ).

You May Also Be Interested in

Littelfuse Inc.
Kxxxzy Series - Standard Bidirectional SIDACs, DO-214AA, RoHS
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Littelfuse Inc.
SIDAC 140-170V 1A DO214
Lowest to $0.8282
Littelfuse Inc.
SIDAC 190-215V 1A TO92
Lowest to $0.8181
Littelfuse Inc.
SIDAC 130-146V 1A UNI DO-15
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Littelfuse Inc.
SIDAC 240-280V 1A DO15
Lowest to $2.9920
Littelfuse Inc.
Need more? Email Us
Littelfuse Inc.
SIDAC 110-130V 900MA AXIAL / Diac/Sidac Thyristor 110 ~ 130V Axial
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7741 $58.0575
185+ $0.6353 $117.5305
285+ $0.6154 $175.3890
390+ $0.5955 $232.2450
505+ $0.5757 $290.7285
675+ $0.5161 $348.3675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess