EN
  • EN
  • DE
  • IT

EFC4627R-A-TR

Part No EFC4627R-A-TR
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description MOSFET 2N-CH 12V 6A CSP4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr ON Semiconductor
Series *
Package Tape & Reel
Product Status Active
Mounting Type Surface Mount
Package / Case 4-XFBGA
Base Product Number EFC4627
Standard Package 8,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 803196-EFC4627R-A-TR
Ultra Librarian 3D Model Ultra Librarian EFC4627R-A-TR CAD Model

Description

The EFC4627R-A-TR from ON Semiconductor is a state-of-the-art electronic component designed for a myriad of applications that demand high efficiency and reliability. This product is part of ON Semiconductor's portfolio of energy-efficient devices, which are crafted to meet the stringent requirements of modern electronic circuits.

Key Features

  • High Performance: The EFC4627R-A-TR offers excellent performance parameters that ensure minimal power loss and high efficiency in operation.
  • Compact Design: Its small footprint makes it an ideal choice for space-constrained applications, providing robust functionality without compromising on space.
  • Durability: Manufactured with ON Semiconductor's commitment to quality, this product promises a long operational life and stable performance across its lifespan.
  • Energy Efficiency: As with all ON Semiconductor products, energy efficiency is a key aspect of the EFC4627R-A-TR, making it suitable for eco-friendly applications and helping to reduce overall power consumption.

Applications

The versatility of the EFC4627R-A-TR allows it to be used across various applications, including:

  • Power management solutions
  • DC-DC converters
  • Portable and battery-powered devices
  • Telecommunication infrastructure
  • Automotive systems
  • Renewable energy systems

Product Specifications

The EFC4627R-A-TR is designed to meet the rigorous demands of modern electronics with the following specifications:

Parameter Value Package Type Tape & Reel (TR) Mounting Style Surface Mount Operating Temperature Specified by Manufacturer

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and the EFC4627R-A-TR is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by consumers and the industry alike.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the ON Semiconductor website or contact their local sales representative.

You May Also Be Interested in

Infineon Technologies
HEXFET POWER MOSFET | MOSFET N/P-CH 20V 8-SOIC
Lowest to $9.6044
Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 5.5A 8-Pin SOIC
Lowest to $0.3026
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366
Diodes Incorporated
Lowest to $0.6913
Vishay
MOSFET 2P-CH 20V 7.1A 8-SOIC
Need more? Email Us
MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5239
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.6695

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1462 $50.4390
835+ $0.1200 $100.2000
1,290+ $0.1163 $150.0270
1,780+ $0.1125 $200.2500
2,300+ $0.1088 $250.2400
3,080+ $0.0975 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 590,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess