Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Switchcraft Inc.
Packaging Bulk
Status Active
Connector Type Receptacle, Female Sockets
Number of Positions 9
Mounting Panel Mount
Termination Crimp or Solder
Fastening Type Push-Pull
Orientation Keyed
Ingress Protection IP66/67/68 - Dust Tight, Water Resistant, Waterproof
Shell Material, Finish Copper Alloy, Nickel Plated, Electroless
Contact Finish Gold
Features Shielded
Voltage Rating 30VAC/DC
Current Rating 2A
Win Source Part Number 1094760-HS2P9F26
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HS2P9F26 CAD Model

Description

The HS2P9F26 from Switchcraft Inc. is a high-quality electronic component that is designed to provide reliable performance in a variety of applications.

  • Temperature Range: -40°C to 125°C
  • Package: bulk
  • Positions: 9
  • Shielded: for added protection
  • Termination: crimp or solder
  • Fastening Type: push-pull
  • Voltage Rating: 30VAC/DC
  • Current Rating: 2A
  • IP Rating: IP66/67/68
  • Protection: dust tight, water-resistant, and waterproof protection
  • Mountable: panel mountable
  • Orientation: keyed
  • Shell Material: copper alloy
  • Shell Plating: nickel plated electroless
  • Supply and Demand Status: sufficient

You May Also Be Interested in

Amphenol Aerospace Operations
Conn Circular SKT 100 POS Crimp ST Cable Mount 100 Terminal 1 Port / CONN RCPT FMALE 100POS GOLD CRMP
Need more? Email Us
ECAD model for CTV01RW23-35S
TE Connectivity
CONN RCPT MALE 2P GOLD WIRE LEAD / 2 Position Circular Connector Receptacle, Male Pins Wire Leads
Need more? Email Us
ECAD model for T4171010402-001
ITT Cannon, LLC
CONN ADAPTER 12P-12P F-M PNL MNT / Circular Connector Standard 12/12 Female Sockets/Male Pins Panel Mount
Need more? Email Us
ECAD model for KPTB14-12PS
Amphenol Industrial Operations
Star-Line Series Circular Connector Receptacle 7 Position Socket Contact Panel Mount
Need more? Email Us
ECAD model for ZREP-12-648SN
Souriau-Sunbank by Eaton
CONN RCPT HSG FMALE 12POS PNL MT / 12 Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
ECAD model for UT071412SH601
Amphenol Aerospace Operations
CONN PLUG MALE 11POS GOLD CRIMP / 11 Position Circular Connector Plug, Male Pins Crimp
Need more? Email Us
ECAD model for TVS06RF-19-11P
TE Connectivity
LOCK RING ADAPT / Olive Drab Connector Backshell, Heat Shrink Adapter M18x1 13, C
Need more? Email Us
ECAD model for CM4307-000
TE Connectivity
CONN PLUG MALE 3POS GOLD SOLDER / 3 Position Circular Connector Plug, Male Pins Solder
Lowest to $11.4452
ECAD model for T4040014031-000
TE Connectivity
CONN BACKSHELL ADPT SZ24 25 OLIV / Olive Drab Connector Backshell, Heat Shrink Adapter 1 7/16-18 UNEF 24, 25
Need more? Email Us
ECAD model for TXR41AB90-2418AI

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention