Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 955427-669889_AMD_Cooling_Fan
Series *
Ultra Librarian 3D Model Ultra Librarian 669889_AMD_Cooling_Fan CAD Model

Description

The 669889_AMD_Cooling_Fan is a CPU cooler designed by AMD to provide effective thermal management for their processors. This cooling fan is specifically engineered to dissipate heat generated by AMD CPUs, ensuring stable and reliable performance, especially under heavy workloads or during overclocking.

Applications:

  • AMD CPU Cooling: Specifically designed to cool AMD processors in desktop computers.
  • Gaming PCs: Used in gaming PCs to maintain optimal CPU temperatures during intensive gaming sessions.
  • Workstations: Employed in workstations to provide reliable cooling for CPU-intensive tasks such as video editing and 3D rendering.
  • High-Performance Computing: Utilized in high-performance computing environments where CPUs generate significant heat.
  • Overclocking: Used when overclocking AMD CPUs to prevent overheating and maintain stability.
  • Desktop PC Builds: Included in new desktop PC builds to ensure adequate CPU cooling.

Features:

  • Efficient Heat Dissipation: Designed with heat sinks and fans to efficiently dissipate heat away from the CPU.
  • Optimized Fan Design: Fan blades are designed to maximize airflow and reduce noise.
  • Durable Construction: Made from high-quality materials to ensure long-lasting performance.
  • Easy Installation: Designed for easy installation on compatible AMD CPU sockets.
  • PWM Control: Some models may include PWM (Pulse Width Modulation) control for automatic fan speed adjustment.
  • Compact Size: Designed to fit within standard PC cases without interfering with other components.

Benefits:

  • Stable CPU Performance: Keeps CPU temperatures within safe operating limits, preventing performance throttling.
  • Extended CPU Lifespan: Prevents overheating, which can damage the CPU and shorten its lifespan.
  • Quiet Operation: Optimized fan design minimizes noise levels for a more pleasant computing experience.
  • Easy Installation: Simple installation process ensures quick and hassle-free setup.
  • Reliable Cooling: Provides reliable cooling under heavy workloads and during overclocking.
  • Improved System Stability: Prevents system crashes and ensures stable operation.

Additional Details:

The 669889_AMD_Cooling_Fan is typically compatible with a range of AMD CPU sockets, including AM4 and previous generations. It includes a heat sink, fan, and mounting hardware. The cooling fan may also include thermal paste pre-applied or in a separate tube for optimal thermal conductivity between the CPU and heat sink. This cooling solution ensures that the AMD processor operates efficiently and reliably, even under demanding conditions.

You May Also Be Interested in

Intel
MPU Atom™ Processor N450 64-Bit 45nm 1.66GHz 1.05V 559-Pin Micro-FCBGA
Need more? Email Us
ECAD model for AU80610004653AAS LBMG
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
ECAD model for NG80960JA3V33
Intel
MPU 186 Processor 16-Bit 1um 13MHz 100-Pin SQFP
Need more? Email Us
ECAD model for YW80L186EC13
NXP / Nexperia
IC MPU MPC85XX 1.0GHZ 783FCBGA / PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)
Need more? Email Us
ECAD model for KMPC8541EPXAQF
Freescale Semiconductor - NXP
IC MPU QORIQ P1 1GHZ PBGA689
Need more? Email Us
ECAD model for P1022PSN2LFA
NXP / Nexperia
IC MPU MPC82XX 200MHZ 480TBGA / PowerPC G2 Microprocessor IC series 1 Core, 32-Bit 200MHz 480-TBGA (37.5x37.5)
Need more? Email Us
ECAD model for XPC8260CZUIHBC
NXP / Nexperia
IC MPU Q OR IQ 800MHZ 425TEBGA / PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 800MHz 425-TEPBGA I (19x19)
Need more? Email Us
ECAD model for P1014NSE5DFB
NXP / Nexperia
IC MPU MPC82XX 200MHZ 516BGA / PowerPC G2 Microprocessor IC series 1 Core, 32-Bit 200MHz 516-PBGA (27x27)
Need more? Email Us
ECAD model for KMPC8250AVRIHBC
Renesas Electronics America
MPU VR4181A RISC 32-Bit/64-Bit 0.25um 131MHz 3.3V 240-Pin FBGA
Need more? Email Us
ECAD model for UPD30181AYF1-131-GA3-A

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention