Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Active
Number of I/O 8
Interrupt Output No
Features EEPROM, POR
Output Type Push-Pull
Current - Output Source/Sink 100μA, 25mA
Max Frequency 400kHz
Supply Voltage - Operating 2.5 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 138670-PCA9500D,112
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9500D,112 CAD Model

Description

Product Overview: PCA9500D,112 by NXP Semiconductors

The PCA9500D,112 is a sophisticated integrated circuit developed by NXP Semiconductors, designed to enhance the functionality and performance of a wide range of electronic applications. This versatile device integrates an 8-bit I/O expander with an EEPROM memory, making it ideal for use in systems where additional I/Os and non-volatile memory storage are required.

Key Features

  • I2C-bus Interface: The PCA9500D,112 operates on the industry-standard I2C-bus interface, which allows for easy integration into existing designs and provides a simple two-wire serial communication channel with multiple slave devices.
  • 8-bit I/O Expander: The device features an 8-bit I/O port expander, which can be configured as inputs or outputs. This allows for the expansion of the number of I/Os available to a microcontroller, enhancing the control over additional peripherals or interfaces.
  • Integrated EEPROM: With onboard EEPROM, the PCA9500D,112 can store data that must be preserved during power loss, such as configuration settings or device state information. The EEPROM section is 256-byte with byte-level serial access, providing flexibility for data management.
  • Power Supply: The device supports a wide range of supply voltages from 2.5V to 5.5V, making it suitable for various logic levels and ensuring compatibility with both 3.3V and 5V systems.
  • Additional Features: It includes built-in power-on reset, a low standby current, and an interrupt output which can be configured to reflect the status of the input port, enhancing system management and reducing processor overhead.

Applications

The PCA9500D,112 is designed for a multitude of applications that require additional I/O lines or non-volatile memory. It is particularly useful in:

  • Server motherboards
  • Industrial control systems
  • Home automation
  • Consumer electronics

Conclusion

With its integration of I/O expansion and EEPROM memory, the PCA9500D,112 by NXP Semiconductors provides a compact and efficient solution for extending the capabilities of microcontroller-based systems. Its ease of use, combined with its robust feature set, makes it an ideal choice for designers looking to improve functionality without increasing complexity.

You May Also Be Interested in

Maxim Integrated
I2C Interface 400kHz 5.5V Automotive 24-Pin TSSOP / IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $4.6446
ECAD model for MAX7318AUG+
Microchip Technology
IC XPNDR 3.4MHZ I2C 16QFN
Lowest to $3.5999
ECAD model for MCP23009T-E/MG
Maxim Integrated
I2C Interface 400kHz 5.5V Automotive 36-Pin SSOP / IC I/O EXPANDER I2C 28B 36SSOP
Lowest to $30.6305
ECAD model for MAX7300AAX+
Microchip Technology
SPI Interface 10000kHz 5.5V 20-Pin QFN EP Tube / IC I/O EXPANDER SPI 8B 20QFN
Lowest to $2.6102
ECAD model for MCP23S08-E/ML
Maxim Integrated
IC I/O EXPANDER I2C 8B 16QSOP
Lowest to $6.7924
ECAD model for MAX7321AEE+T
Exar Corporation
IC I/O PORT EXPANDER 8 BIT I2C G
Lowest to $5.8496
ECAD model for XRA1200IL16TR-F
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.8896
ECAD model for PCA9535DW
NXP / Nexperia
IC XPNDR 1MHZ I2C 32HUQFN / I/O Expander 24 I²C 1 MHz 32-HUQFN (5x5)
Lowest to $2.3469
ECAD model for PCAL6524HEHP
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
ECAD model for MAX7329AWE+

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.5765 $70.9425
100+ $1.2936 $129.3600
155+ $1.2533 $194.2615
215+ $1.2128 $260.7520
280+ $1.1724 $328.2720
370+ $1.0511 $388.9070
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,180 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention