EN
  • EN
  • DE

T4040014031-000

Part No T4040014031-000
Manufacturer TE Connectivity
Catalog Circular Connectors
Description CONN PLUG MALE 3POS GOLD SOLDER / 3 Position Circular Connector Plug, Male Pins Solder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors
Mfr TE Connectivity AMP Connectors
Series M8
Package Bulk
Connector Type Plug, Male Pins
Number of Positions 3
Shell Size - Insert M8-3
Mounting Type Panel Mount, Through Hole
Mounting Feature Bulkhead
Termination Solder
Fastening Type Threaded
Orientation A
Primary Material Metal
Shell Material Copper Alloy
Shell Finish Nickel
Contact Finish - Mating Gold
Color Silver
Ingress Protection IP67 - Dust Tight, Waterproof
Current Rating (Amps) 3A
Voltage Rating 60V
Temperature Range - Operating -40°C ~ 85°C
Contact Finish Thickness - Mating 3.00µin (0.076µm)
Applications Automation Control, Industrial, Telecommunications
Base Product Number T40400
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4020
Other Names A126831
Standard Package 1
Win Source Part Number 987861-T4040014031-000
Ultra Librarian 3D Model Ultra Librarian T4040014031-000 CAD Model

Description

The T4040014031-000 is a 3-position male plug circular connector from TE Connectivity AMP Connectors.

  • Positions: 3
  • Gender: Male
  • Color: Silver
  • Applications: Automation control, industrial, and telecommunications
  • Termination: Solder
  • Fastening Type: Threaded
  • Package: Bulk
  • Ingress Protection: IP67
  • Shell Size: M8-3
  • Contact Finish: Gold
  • Contact Finish Thickness: 3.00µin (0.076µm)
  • Operating Temperature Range: -40°C to 85°C
  • ECCN: EAR99
  • MSL Level: Not applicable
  • Current Rating: 3A
  • REACH Status: Affected
  • HTSUS: 8536.69.4020
  • Base Product Number: T40400
  • Primary Material: Metal

You May Also Be Interested in

Fintek
Lowest to $1.1435
TE Connectivity
Circular Housing Plug 28 Position Socket Contact Cable Mount
Need more? Email Us
ITT Cannon, LLC
CONN ADAPTER 7P-7P F-M PNL MNT / Circular Connector Standard 7/7 Female Sockets/Male Pins Panel Mount
Need more? Email Us
TE Connectivity
Connector Subminiature Circular Plug 91 Position Socket Crimp Straight Cable Mount 91 Terminal 1 Port
Need more? Email Us
Amphenol
CONN PLUG FMALE XLR 5P GOLD SLDR
Lowest to $2.9728
Amphenol Industrial Operations
Star-Line Series Circular Connector Plug 5 Position Pin Contact Cable Mount
Need more? Email Us
TE Connectivity
CONN RCPT HSG MALE 11POS PNL MT / 11 (6 + 4 Power + PE) Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
TE Connectivity
Circular Housing MIL-DTL-38999 Receptacle 18 Position Socket Contact Flange Mount
Need more? Email Us
Hirose Electric Co Ltd
CONN COVER 25 BLACK / Connector Cap (Cover) 25 Black
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2189 $51.0945
12+ $8.3847 $100.6164
19+ $8.1227 $154.3313
26+ $7.8607 $204.3782
33+ $7.5987 $250.7571
45+ $6.8126 $306.5670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess