Products specifications Report Issue?

Category Tools - Pliers
Mfr Swanstrom Tools USA
Series Spartan®
Package Bulk
Product Status Active
Tool Type Electronics
Tip Type Needle Nose
Tip Shape Straight
Jaw Type Serrated
Features ESD Safe
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8203.20.6030
California Prop 65 Warning Information
Win Source Part Number 545522-331
Ultra Librarian 3D Model Ultra Librarian 331 CAD Model

Description

The 545522-331 is a pair of Spartan™ electronics pliers from Swanstrom Tools USA.

  • Tip Type: Needle nose
  • ESD Safe: Yes
  • Package: Bulk
  • Standard Package: 1 piece
  • Active/Obsolete: Active
  • Tip Shape: Straight
  • Jaws: Serrated

You May Also Be Interested in

TE Connectivity
TOOL HAND CRIMPER 0.75MM SIDE
Need more? Email Us
ECAD model for 2-1579004-2
TE Connectivity
CABLE TRIMMER FOR RG-402/U
Need more? Email Us
ECAD model for 1055526-1
Panduit Corp
6.7 TON CRIMP TOOL ASSEMBLY, NA
Need more? Email Us
ECAD model for CT-3001/CCP
Astro Tool Corp
TOOL REMOVAL = M81969/30B-04
Need more? Email Us
ECAD model for ATML 3004B
3M
3M XTRACTNET DISC 310W 150+ 8 IN / Disc Aluminum Oxide 150 X 8.00" (203.20mm) Dia
Need more? Email Us
ECAD model for 7100252820
Panduit Corp
TOOL FOR MS75 STRAPPING
Need more? Email Us
ECAD model for BT75SDT
TE Connectivity
HDM SMPO055F070F LM
Need more? Email Us
ECAD model for 1385653-1
Klein Tools, Inc.
LONG-CUFF GLOVES - XL
Need more? Email Us
ECAD model for 40012
TE Connectivity
INSERTION MACHINE P300
Need more? Email Us
ECAD model for 2-517001-3

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention