EN
  • EN
  • DE

BT75SDT

Part No BT75SDT
Manufacturer Panduit Corp
Catalog Tools
Description TOOL FOR MS75 STRAPPING
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Wire Tie Guns and Accessories
Mfr Panduit Corp
Series Pan-Steel®
Package Box
Product Status Active
Type Installation Tool
Features Lever Cut-Off
For Use With/Related Products Pan-Steel® MS75 Strapping; 0.750" (19.05mm) Width
Base Product Number BT75SD
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8203.20.6060
Win Source Part Number 973412-BT75SDT
Ultra Librarian 3D Model Ultra Librarian BT75SDT CAD Model

Description

The 973412-BT75SDT is an installation tool for Pan-Steel MS75 strapping from Panduit Corp.

  • Manufacturer: Panduit Corp.
  • Category: Tools - Wire Tie Guns and Accessories
  • Feature: lever cut-off
  • Compatible with: Pan-Steel MS75 strapping with a width of 0.750" (19.05mm)
  • Packaging: box
  • ECCN: EAR99
  • MSL: not applicable
  • HTSUS code: 8203.20.6060

You May Also Be Interested in

Apex Tool Group
JKT 130-J6 CHUCK
Lowest to $15.1270
Wiha
WRENCH SET COMBINATION 7MM-15MM
Need more? Email Us
Swanstrom Tools USA
SWS-PLUS 040 - MINI-PRECISION ST
Need more? Email Us
Greenlee Communications
DATA KIT ECONO LAN/CAT-5/TELECOM
Need more? Email Us
Wiha
31 PIECE RATCHETING WRENCH TRAY
Lowest to $118.0710
1A
3M
GLASS CLEANER CONCENTRATE 1A 0.5
Lowest to $0.0127
SCS
FORENSIC FILTER ASSY
Lowest to $0.1765
Klein Tools, Inc.
MULTI-PURPOSE 6-IN-1 TOOL
Need more? Email Us
Apex Tool Group
JKT 160-J6 CHUCK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess