EN
  • EN
  • DE

CT-3001/CCP

Part No CT-3001/CCP
Manufacturer Panduit Corp
Catalog Tools
Description 6.7 TON CRIMP TOOL ASSEMBLY, NA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Crimpers, Applicators, Presses
Mfr Panduit Corp
Series Blackfin®
Package Bulk
Product Status Obsolete
Tool Method Hydraulic, Battery Powered
Tool Type Hand Crimper
Tool Type Feature Without Crimp Head
For Use With/Related Products Varies by Crimp Head
Ratcheting No Ratchet
Wire Entry Location Side Entry
Base Product Number CT-3001
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8467.29.0090
Win Source Part Number 1053641-CT-3001/CCP
Ultra Librarian 3D Model Ultra Librarian CT-3001/CCP CAD Model

Description

The Blackfin® series hand crimper is a versatile tool designed for crimping applications.

  • Win Source Part Number: 1053641-CT-3001/CCP
  • Manufacturer: Panduit Corp
  • Package: bulk
  • Piece Count: 1
  • Base Product Number: CT-3001
  • Application: crimping various connectors and terminals
  • Compatibility: compatible with different crimp heads
  • Tool Type: hydraulic, battery-powered
  • Ratcheting: false
  • ECCN: EAR99
  • REACH: unaffected
  • HTSUS Code: 8467.29.0090
  • Usage: commonly used in electrical and telecommunications applications for its ease of use and reliable crimping performance.

You May Also Be Interested in

Klein Tools, Inc.
JOURNEYMAN LEATHER WORK GLOVES X
Need more? Email Us
Apex Tool Group
JKT 160-J6 CHUCK
Need more? Email Us
TE Connectivity
DIE FOR FF-9,5 SERIE
Need more? Email Us
TE Connectivity
SF THRU SPLICE APPL 140F
Need more? Email Us
Wiha
31 PIECE RATCHETING WRENCH TRAY
Lowest to $118.0710
Wiha
INSULATED SLIMLINE SLOTTED 4.0MM
Lowest to $2.0397
Wiha
WRENCH SET COMBINATION 7MM-15MM
Need more? Email Us
Klein Tools, Inc.
MULTI-PURPOSE 6-IN-1 TOOL
Need more? Email Us
Astro Tool Corp
DIE SET WEATHERPROOF SERIES
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess