EN
  • EN
  • DE

X-NUCLEO-IHM13A1

Part No X-NUCLEO-IHM13A1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Expansion Boards
Description NUCLEO BRD STSPIN250 MOTOR DRVR / Low voltage brush DC motor driver expansion board for STM32 Nucleo based on the STSPIN250
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Platform Nucleo
Type Power Management
Function Motor Control/Driver
Utilized IC / Part STSPIN250
Contents Board
Win Source Part Number 795809-X-NUCLEO-IHM13A1
Popularity Medium
Supply and Demand Status Limited
Introduction Date December 05, 2016
Country of Origin Italy
Estimated EOL Date 2034
Ultra Librarian 3D Model Ultra Librarian X-NUCLEO-IHM13A1 CAD Model

Description

Introducing the X-NUCLEO-IHM13A1 from STMicroelectronics

The X-NUCLEO-IHM13A1 is a high-performance stepper motor driver expansion board designed to be used with the STM32 Nucleo development kits. This expansion board is part of the extensive range of X-NUCLEO boards that are fully compatible with the STMicroelectronics STM32 Nucleo boards and are designed to provide a flexible and scalable platform for building a wide array of motor control applications.

The X-NUCLEO-IHM13A1 is centered around the L6474 chip, a compact, high-power stepper motor driver that can deliver up to 3A of current with excellent efficiency and thermal performance. The board is capable of driving a single bipolar stepper motor or two motors if two boards are stacked together. With a wide voltage range of 8V to 45V and advanced features like micro-stepping, overcurrent protection, and thermal protection, the X-NUCLEO-IHM13A1 ensures precise and reliable motor control.

One of the key benefits of the X-NUCLEO-IHM13A1 is its ease of integration. It is designed with a plug-and-play approach, which allows for quick connection to the STM32 Nucleo microcontroller boards via the Arduino UNO R3 connectors. This simplifies the development process, allowing engineers and hobbyists to focus on their application without worrying about complex hardware configurations.

The board is also equipped with user-friendly features such as LED indicators for easy diagnostics and power management, and several configuration jumpers that offer flexibility in setting up the motor parameters. Additionally, the X-NUCLEO-IHM13A1 is supported by a comprehensive software development kit (SDK), which includes libraries and examples to jumpstart the development of custom motor control applications.

Whether you're a professional engineer working on industrial automation projects or a maker looking to control precision movements in your robotics project, the X-NUCLEO-IHM13A1 stepper motor driver expansion board from STMicroelectronics is an excellent choice for a wide range of applications.

With its robust design, advanced features, and compatibility with STM32 Nucleo boards, the X-NUCLEO-IHM13A1 offers a scalable and efficient solution for driving stepper motors in your next innovative project.

You May Also Be Interested in

Analog Devices Inc.
PMOD BRD AMR SENSOR CONDITIONER
Need more? Email Us
Adafruit Industries LLC
PIMORONI NANO HAT HACKER
Lowest to $0.2620
STMicroelectronics
Need more? Email Us
MikroElektronika
BOARD CO CARBON MONOXIDE CLICK
Need more? Email Us
MikroElektronika
ALTITUDE CLICK
Need more? Email Us
Analog Devices Inc.
PMOD BOARD TOXIC GAS DETECTOR
Need more? Email Us
MikroElektronika
BOARD HALL CURRENT SENSOR CLICK
Need more? Email Us
Samsung
Need more? Email Us
MikroElektronika
BOARD MEASUREMENT IMU CLICK
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.0285 $69.0855
7+ $18.8951 $132.2657
10+ $18.3047 $183.0470
14+ $17.7142 $247.9988
17+ $17.1237 $291.1029
23+ $15.3523 $353.1029
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess