EN
  • EN
  • DE

KSZ8873MML

Part No KSZ8873MML
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SWITCH 3PORT 64-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tray
Product Status Active
Programmable Not Verified
Protocol Ethernet
Function Switch
Interface I2C, SPI
Standards 10/100 Base-T/TX PHY
Voltage - Supply 1.8V, 2.5V, 3.3V
Current - Supply 115mA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number KSZ8873
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 852986-KSZ8873MML
Ultra Librarian 3D Model Ultra Librarian KSZ8873MML CAD Model

Description

The KSZ8873MML from Microchip Technology is a highly integrated Ethernet switch that is designed to enable a new generation of low port count, cost-sensitive and power-efficient network applications. This robust switch is an ideal solution for managing traffic between Ethernet and Fast Ethernet nodes in an embedded system, providing a seamless interface for three-port switching applications.

Key Features

  • Three-Port Switch: The KSZ8873MML features two 10/100Mbps MAC ports and one 100Mbps PHY port, which supports HP Auto MDI/MDI-X to simplify the network installation and reduce cabling errors.
  • Advanced Switch Features: It includes features such as IEEE 802.1Q VLAN support, Quality of Service (QoS) prioritization, and IGMP snooping to optimize data traffic for multimedia and real-time communications.
  • Low Power Consumption: Designed with energy efficiency in mind, the KSZ8873MML offers a power-saving mode to reduce power consumption for green applications.
  • Robust Security: The switch provides network security through features such as MAC address filtering, network segmentation and 802.1X port-based authentication.
  • Easy Configuration: The device can be configured via SPI or I²C interfaces, allowing for flexible integration with a variety of microcontrollers and processors.
  • Compact Form Factor: The KSZ8873MML comes in a space-saving 64-pin LQFP package, making it suitable for applications with limited PCB space.

Applications

The Microchip KSZ8873MML is versatile and can be used in multiple applications, including:

  • Home networking devices
  • Networked printers and multifunction devices
  • Industrial automation
  • Smart home systems
  • VoIP phones and adapters
  • Set-top boxes and gaming consoles

With its combination of performance, power efficiency, and advanced features, the Microchip KSZ8873MML is an excellent choice for designers looking to enhance network management and reliability in their embedded systems.

You May Also Be Interested in

Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Maxim Integrated
Lowest to $10.0855
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3395 $55.0185
7+ $15.0478 $105.3346
11+ $14.5775 $160.3525
15+ $14.1073 $211.6095
19+ $13.6371 $259.1049
25+ $12.2263 $305.6575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess