EN
  • EN
  • DE

HT9200

Part No HT9200
Manufacturer Holtek
Catalog Evaluation Boards - Expansion Boards
Description DTMF Generators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Holtek
Win Source Part Number 1182378-HT9200
Manufacturer Homepage www.holtek.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Security, Automation & Process Control, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian HT9200 CAD Model

Description

The HT9200 is an integrated circuit designed for generating DTMF (Dual Tone Multi-Frequency) signals in telecommunication applications.

  • Manufacturer: Holtek
  • Popularity: Medium
  • Common Usage: Industrial, security, automation and process control, and communications and networking applications
  • RoHS State: Request verification
  • Supply and Demand Status: balanced
  • Functionality: Generate all 16 DTMF tones and has low power consumption
  • Features: Built-in oscillator, can be controlled using a microcontroller

You May Also Be Interested in

MikroElektronika
BOARD MEMORY RS485 CLICK 5V
Need more? Email Us
Analog Devices Inc.
PMOD BOARD TOXIC GAS DETECTOR
Need more? Email Us
MikroElektronika
HTU21D CLICK BOARD
Need more? Email Us
Analog Devices Inc.
PMOD BOARD LED CURRENT DRIVER
Need more? Email Us
Samsung
Need more? Email Us
Analog Devices Inc.
PMOD BOARD PH MONITOR AD7793
Need more? Email Us
MikroElektronika
BOARD MEASUREMENT IMU CLICK
Need more? Email Us
Adafruit Industries LLC
DS3231 PRECISION RTC FEATHERWING
Need more? Email Us
Samtec Inc.
VITA57.4 FMC+ HSPC LOOPBACK CARD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess