EN
  • EN
  • DE

M48T212V-85MH1E

Part No M48T212V-85MH1E
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description Real Time Clock Parallel Clock/Calendar/Alarm/Interrupt/Watchdog Timer/Battery Backup 44-Pin SOH Tube / IC RTC CLK/CALENDAR PAR 44-SOH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series Timekeeper
Packaging Tube
Part Status Obsolete(EOL)
Type Clock/Calendar
Features Alarm, Leap Year, Watchdog Timer, Y2K
Date Format YY-MM-DD-dd
Interface Parallel
Operating Supply Voltage 3 V ~ 3.6 V
Voltage - Supply, Battery 3V
Current - Timekeeping (Maximum) 2mA @ 3V ~ 3.6V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 44-BSOP (0.337", 8.56mm Width) requires SNAPHAT
Manufacturer Package 44-SOH
Win Source Part Number 785056-M48T212V-85MH1E
Popularity Medium
Supply and Demand Status Limited
Family Name M48T212
Introduction Date March 23, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M48T212V-85MH1E CAD Model

Description

STMicroelectronics M48T212V-85MH1E Timekeeper SRAM

The M48T212V-85MH1E is a high-performance, low-power Timekeeper SRAM designed by STMicroelectronics, a global leader in semiconductor solutions. This integrated battery-backed SRAM and real-time clock (RTC) module provides a full-featured, byte-addressable SRAM with a built-in timekeeping function, making it ideal for a wide range of applications that require reliable data storage and precise timekeeping capabilities.

Key Features

  • Capacity: The device offers a memory capacity of 2 Mbit (256K x 8 bits), providing ample storage for critical data that needs to be preserved during power loss.
  • Speed: With an access time of 85ns, the M48T212V-85MH1E ensures quick data retrieval, enhancing the performance of the system it's integrated into.
  • Integrated Power-Fail Detect: The module includes an automatic power-fail chip deselect and write protection, safeguarding the data during power transitions.
  • Battery: A built-in, long-life battery ensures that data and clock functionality are maintained for a minimum of 10 years in the absence of external power.
  • Real-Time Clock: The RTC provides seconds, minutes, hours, day, date, month, and year information, with automatic leap year compensation valid up to 2100.
  • Package: Encased in a 44-pin SOH (SOIC) package, the M48T212V-85MH1E is designed to be easily integrated into a variety of system designs.

Applications

The M48T212V-85MH1E is versatile and can be used in multiple applications, including:

  • Industrial systems
  • Embedded computing
  • Communications equipment
  • POS terminals
  • Network servers
  • Utility meters
  • Medical devices

Reliability and Performance

STMicroelectronics' commitment to quality and reliability is evident in the M48T212V-85MH1E Timekeeper SRAM. The device's integration of non-volatile memory and precise timekeeping ensures that critical data and time information are preserved without the need for an external battery or additional components. This makes the M48T212V-85MH1E a compact, reliable, and cost-effective solution for systems that cannot afford to lose data or time synchronization.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $3.0098
Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us
Analog Devices Inc.
Real Time Clock I C RTC with 56-Byte NV RAM
Lowest to $1.2499
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.2152
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess