EN
  • EN
  • DE

MAXSHLD0002#

Part No MAXSHLD0002#
Manufacturer Maxim Integrated
Catalog Evaluation Boards - Expansion Boards
Description MAX14940 SHIELD DEVELOPMENT KIT. / MAX14940 Arduino Platform Evaluation Expansion Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
Mfr Analog Devices Inc./Maxim Integrated
Package Bulk
Product Status Obsolete
Platform Arduino
Utilized IC / Part MAX14940
Contents Board(s)
Base Product Number MAXSHLD
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1348814-MAXSHLD0002#
Ultra Librarian 3D Model Ultra Librarian MAXSHLD0002# CAD Model

Description

MAXSHLD0002# Product Image

The MAXSHLD0002# from Maxim Integrated is a high-performance, precision-engineered component designed for a wide range of applications that demand reliability and efficiency. This product exemplifies Maxim Integrated's commitment to providing innovative solutions that meet the rigorous requirements of the industry.

At the heart of the MAXSHLD0002# is advanced technology that ensures optimal functionality across various environments. It is built to deliver consistent performance, making it a go-to choice for engineers and designers who require the highest standards of quality and longevity.

Key Features

  • High Precision: Engineered for accuracy, the MAXSHLD0002# ensures precise operation, making it ideal for sensitive applications where exact measurements are crucial.
  • Durability: Constructed with robust materials, this product is designed to withstand the test of time, operating effectively even under challenging conditions.
  • Versatility: Its design allows for seamless integration into various systems, ensuring compatibility and ease of use across multiple platforms.
  • Low Power Consumption: Maxim Integrated's focus on energy efficiency is evident in the MAXSHLD0002#, which operates with minimal power, reducing the overall energy footprint of the devices it powers.

Whether it's for industrial, automotive, or consumer electronics, the MAXSHLD0002# is built to deliver top-tier performance. Its compact size and power efficiency make it an excellent choice for space-constrained applications that require a small footprint without compromising on power or functionality.

Maxim Integrated's MAXSHLD0002# is more than just a component; it's a testament to the company's dedication to innovation, quality, and customer satisfaction. With this product, designers and engineers can expect a reliable solution that not only meets but exceeds their application requirements.

You May Also Be Interested in

STMicroelectronics
NUCLEO BOARD STSPIN820 DRIVER
Lowest to $28.0224
M5Stack Technology Co., Ltd.
MINI INFRARED DISTANCE UNIT
Need more? Email Us
Rohm Semiconductor
SENSORSHIELD CARRIER BOARD / Multiple Sensor SensorShield Platform Evaluation Expansion Board
Need more? Email Us
Sensirion AG
WINGBOARD FOR ATMEL XPLAINED PRO / SHTC1 Humidity, Temperature Sensor Xplained Pro Platform Evaluation Expansion Board
Need more? Email Us
MikroElektronika
ACCEL 12 CLICK
Need more? Email Us
MikroElektronika
WIFI2 CLICK BOARD 3.3V
Need more? Email Us
DFRobot
HEART RATE SENSOR
Need more? Email Us
Olimex LTD
UEXT BRD MRF89XAM8A TRANSCEIVER / MRF89XAM8A Transceiver RF UEXT Platform Evaluation Expansion Board
Lowest to $126.0452
STMicroelectronics
NUCLEO BOARD BLUENRG-M2SP BLE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess