EN
  • EN
  • DE

MAXWINGDEMO1#

Part No MAXWINGDEMO1#
Manufacturer Maxim Integrated
Catalog Evaluation Boards - Expansion Boards
Description LOW POWER, TEMPERATURE SENSOR AN / MAX5216, MAX31723, MAX44009, MAX98300 Multiple Interface Feather Platform Evaluation Expansion Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Product Status Obsolete
Platform Feather
Type Interface
Function Multiple
Utilized IC / Part MAX5216, MAX31723, MAX44009, MAX98300
Contents Board(s)
Base Product Number MAXWINGDEMO1
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 1348719-MAXWINGDEMO1#
Ultra Librarian 3D Model Ultra Librarian MAXWINGDEMO1# CAD Model

Description

The MAXWINGDEMO1# is an innovative product from Maxim Integrated, a renowned leader in the development of integrated circuits. This product is designed to showcase the capabilities of Maxim's latest technologies and serves as a demonstration platform for a variety of applications.

Key Features

  • High Performance: Equipped with cutting-edge technology, the MAXWINGDEMO1# delivers exceptional performance and reliability, making it suitable for demanding applications.
  • Versatility: This demonstration board is designed to be versatile, supporting a range of Maxim Integrated's components, which can be used to simulate various real-world scenarios and applications.
  • User-Friendly Interface: The MAXWINGDEMO1# features an intuitive user interface that allows for easy operation and quick understanding of the product's capabilities.
  • Robust Design: Constructed with durability in mind, it is built to withstand the rigors of demonstration environments and frequent handling.

Applications

The MAXWINGDEMO1# is ideal for engineers and product developers who require a reliable platform to test and demonstrate the functionalities of Maxim Integrated's components. It can be employed in a wide range of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Technologies
  • Internet of Things (IoT) Devices
  • Consumer Electronics
  • Medical Devices

Technical Specifications

The technical specifications of the MAXWINGDEMO1# are designed to meet the needs of various applications, ensuring compatibility and ease of integration with other systems. For detailed specifications, please refer to the product datasheet provided by Maxim Integrated.

Support and Resources

Maxim Integrated provides comprehensive support and resources for the MAXWINGDEMO1#, including technical documentation, application notes, and customer support services to assist users in maximizing the utility of this demonstration platform.

You May Also Be Interested in

Infineon Technologies
BTS7008-1EPP SHIELD FOR ARDUINO / BTS7008-1EPP Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
Infineon Technologies
EVAL PRESSURE DPS310 / DPS310 Pressure Sensor Shield2Go Platform Evaluation Expansion Board
Lowest to $12.0292
Microchip Technology
ATECC608B TRUST PLATFORM KIT / ATECC608B Security Interface mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
DFRobot
HEART RATE SENSOR
Need more? Email Us
MikroElektronika
DEV BOARD MOTION
Need more? Email Us
Infineon Technologies
BTS7006-1EPP SHIELD FOR ARDUINO / BTS7006-1EPP Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
NUCLEO BOARD STSPIN820 DRIVER
Lowest to $28.0224
STMicroelectronics
NUCLEO BOARD STA350BW AUDIO
Lowest to $59.1311
DFRobot
ANALOG LIGHT SENSOR LX1972 / LX1972 Light Sensor Gravity Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess