Products specifications Report Issue?

Win Source Part Number 1221241-WS57C64F-70DMB
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WS57C64F-70DMB CAD Model

Description

Introducing the WS57C64F-70DMB from STMicroelectronics

The WS57C64F-70DMB is a high-performance integrated circuit brought to you by STMicroelectronics, a global leader in semiconductor solutions. This product is designed to cater to a wide range of applications, especially where reliability and efficiency are of paramount importance.

Key Features

  • Memory Capacity: The WS57C64F-70DMB boasts a memory capacity that allows for efficient storage and retrieval of data, making it an ideal choice for complex computing tasks.
  • Speed: With a speed rating of 70ns, this product provides swift access times, which is crucial for high-speed computing operations and real-time applications.
  • Temperature Range: Designed to operate within a wide temperature range, the WS57C64F-70DMB ensures consistent performance even under varying environmental conditions.
  • Package: The device comes in a robust package that ensures its durability and longevity, protecting it from physical stresses and environmental factors.

Applications

The versatility of the WS57C64F-70DMB makes it suitable for a variety of applications, including but not limited to:

  • Embedded systems
  • Industrial control units
  • Automotive electronics
  • Telecommunication infrastructure
  • Consumer electronics

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the WS57C64F-70DMB is no exception. Manufactured using state-of-the-art technology, this product meets the highest standards of reliability. It undergoes rigorous testing to ensure that it performs to specifications under various conditions.

Technical Support and Resources

Customers choosing the WS57C64F-70DMB benefit from STMicroelectronics' extensive technical support and resources. Detailed datasheets, application notes, and design guides are available to assist in the integration of this component into your projects. Additionally, STMicroelectronics' customer support team is always ready to provide assistance and answer any queries related to the product.

For those seeking a reliable and efficient semiconductor solution, the WS57C64F-70DMB from STMicroelectronics represents a prudent choice that combines performance with durability.

You May Also Be Interested in

Freescale Semiconductor - NXP
Freesca PLCC52
Need more? Email Us
ECAD model for XC500949CFNER
Omron
CONN HEADER VERT 26POS 2.54MM / Connector Header Through Hole 26 position 0.100" (2.54mm)
Lowest to $2.0806
ECAD model for XG4A-2632
Vishay
Need more? Email Us
ECAD model for VJ0805A121GXBAT
Zentrum Mikroelektronik Dresden AG
SRAM Chip Async Single 5V 64K-bit 8K x 8 70ns 28-Pin SOP
Need more? Email Us
ECAD model for U6264ASC07LLP
Epson Electronics America Inc-Semiconductor Div
Crystal, TSX-3225, 40 Mhz, 9 Pf
Need more? Email Us
ECAD model for X1E0000210177 TSX-3225 40 MHZ 9.0PF
Torex Semiconductor Ltd
IC REG LINEAR 3.3V 200MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-89-5
Lowest to $0.2109
ECAD model for XC6505A331PR-G
Panjit
Diode Zener Single 16V 5% 500mW 2-Pin Mini-MELF T/R
Need more? Email Us
ECAD model for ZMM55C16T/R13
Xilinx Inc.
Contact for details
Need more? Email Us
ECAD model for XCS30PQ208
Weidmuller
Terminal block Temperature range: -60 ... +130 °C Weight: 16.5 g Colour: Dark Beige Combustibility class: UL 94 V-0...
Need more? Email Us
ECAD model for WDU 6 SL - 9537460000

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention