EN
  • EN
  • DE

XCS30PQ208

Part No XCS30PQ208
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1170135-XCS30PQ208
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCS30PQ208 CAD Model

Description

The XCS30PQ208 is a Spartan series Field Programmable Gate Array (FPGA) from Xilinx. These FPGAs provide a flexible and cost-effective solution for a wide range of digital logic applications, allowing designers to implement custom circuits and systems by configuring the internal logic blocks and interconnections. The XCS30PQ208 offers a balance of performance, density, and features, making it suitable for applications ranging from prototyping to production.

Applications

  • Prototyping and development of digital circuits
  • Custom logic implementation
  • Embedded systems
  • Digital signal processing (DSP)
  • Image processing
  • Communication systems
  • Industrial control

Features

  • Configurable Logic Blocks (CLBs): Offer a flexible architecture for implementing a variety of logic functions.
  • Input/Output Blocks (IOBs): Provide programmable interface to external devices.
  • Global Clock Network: Distributes clock signals throughout the device with low skew.
  • On-chip RAM: Provides memory resources for data storage and processing.
  • In-system programmability: Allows the device to be reconfigured without removing it from the circuit board.
  • Low power consumption: Suitable for battery-powered and energy-efficient applications.
  • PQ208 Package: A 208-pin Plastic Quad Flat Package.

Benefits

  • Flexibility: Allows designers to implement custom logic functions and adapt to changing requirements.
  • Fast prototyping: Enables rapid development and testing of new designs.
  • Cost-effectiveness: Provides a cost-optimized solution for a wide range of applications.
  • High performance: Offers high-speed operation and efficient resource utilization.
  • Reduced time to market: Speeds up the design and development process.

Technical Specifications

The XCS30PQ208 features Configurable Logic Blocks (CLBs), which consist of look-up tables (LUTs) and flip-flops. The number of CLBs varies depending on the specific device variant. The device also includes dedicated Input/Output Blocks (IOBs) that can be configured for various interface standards. The global clock network ensures low-skew clock distribution throughout the device. On-chip RAM provides memory resources for data storage and processing. The device is programmed using a standard JTAG interface. Power consumption varies depending on the application and operating conditions. The operating temperature range is typically 0°C to +70°C.

The Spartan family is known for its cost-effectiveness and ease of use, making it a popular choice for a wide range of applications. The XCS30PQ208 offers a balance of performance, density, and features, making it a suitable option for both prototyping and production use.

You May Also Be Interested in

NEC
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Zarlink
Need more? Email Us
Rochester Electronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1781 $63.5343
7+ $17.3770 $121.6390
11+ $16.8341 $185.1751
15+ $16.2913 $244.3695
19+ $15.7484 $299.2196
25+ $14.1187 $352.9675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess