Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1 ~ 12
Fault Protection Over Temperature, Over/Under Voltage
Operating Temperature Range -40°C ~ 85°C (TA)
Package 36-SSOP (0.209", 5.30mm Width)
Manufacturer Package 36-SSOP
Win Source Part Number 784386-LTC6801IG#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6801
Introduction Date December 09, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6801IG#TRPBF CAD Model

Description

The LTC6801IG#TRPBF is a high-performance, multicell battery stack monitor developed by Linear Technology, now part of Analog Devices. This precision instrument is designed to monitor up to 12 series-connected battery cells for overvoltage and undervoltage conditions, ensuring safe and efficient operation of battery-powered systems. It is particularly well-suited for electric vehicles (EVs), hybrid electric vehicles (HEVs), and other energy storage systems that require meticulous battery management for reliability and longevity.

Key Features

  • Cell Monitoring: Capable of monitoring up to 12 cells connected in series with a measurement range of 0V to 5V per cell, allowing for a wide range of battery chemistries and configurations.
  • Voltage Accuracy: Offers a high voltage accuracy of ±0.25% for precise battery management, which is crucial for balancing cell states and maximizing battery life.
  • Temperature Range: Operates over an industrial temperature range from -40°C to 85°C, ensuring reliability in harsh environments.
  • Communication Interface: Features a simple 2-wire interface for daisy-chaining multiple devices, facilitating communication with a host controller in large battery systems.
  • Robust Design: Housed in a 44-lead plastic SSOP package, it is designed to withstand the rigorous demands of automotive and industrial applications.

Applications

  • Electric and Hybrid Electric Vehicles
  • Backup Power Systems
  • Energy Storage Systems
  • Uninterruptible Power Supplies (UPS)

Product Advantages

The LTC6801IG#TRPBF provides a robust and reliable solution for battery monitoring, ensuring that each cell within a stack operates within its safe voltage range. Its high accuracy and temperature resilience make it an ideal choice for critical applications where battery performance and safety cannot be compromised. Additionally, the device's ability to interface with multiple monitors in series allows for scalability in complex battery systems.

Ordering Information

This product is available in tape and reel packaging, denoted by the TRPBF suffix, facilitating automated manufacturing processes. For detailed ordering and product information, please refer to the official Linear Technology datasheet or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
NiCd/NiMH Gas Gauge With 1-Wire (DQ) Interface, 5 LED Drivers And Slow-Charge Control 16-SOIC 0 to 70
Lowest to $50.5467
ECAD model for BQ2012SND107TRG4
Texas Instruments
IC BATT PROT LI-ION 2-5CEL 8WSON / Battery Battery Protection IC Lithium Ion 8-WSON (3x4)
Lowest to $1.2930
ECAD model for BQ771809DPJR
Texas Instruments
Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 6V 20-VQFN -40 to 85
Lowest to $6.3924
ECAD model for BQ24071RHLRG4
Texas Instruments
IC BATT FUEL GAUGE LI-ION 12SON / Battery Battery Monitor IC Lithium Ion 12-SON (2.5x4)
Lowest to $2.9546
ECAD model for BQ27542DRZT-G1
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON / Battery Battery Protection IC Lithium Ion 8-WSON (2x2)
Lowest to $0.5581
ECAD model for BQ296216DSGR
ON Semiconductor
IC BATT PROTECTION 1CELL 6WDFN
Lowest to $1.1124
ECAD model for LC05132C01NMTTTG
Texas Instruments
IC BATTERY MANAGEMENT / Battery Battery Protection IC Lithium Ion/Polymer 24-TSSOP
Lowest to $2.5481
ECAD model for BQ7791508PWR
Linear Technology
IC GAS GAUGE MULTICELL 8DFN
Lowest to $6.5194
ECAD model for LTC2943CDD#TRPBF
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI / Battery Battery Protection IC Lithium Ion 24-TSSOP
Lowest to $2.1111
ECAD model for BQ7721603PWR

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.1579 $68.1579
2+ $55.9244 $111.8488
3+ $54.1768 $162.5304
4+ $52.4291 $209.7164
5+ $50.6815 $253.4075
7+ $45.4386 $318.0702
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,575 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention