EN
  • EN
  • DE

ZMM55C16T/R13

Part No ZMM55C16T/R13
Manufacturer Panjit
Catalog Custom Parts (U - Z)
Description Diode Zener Single 16V 5% 500mW 2-Pin Mini-MELF T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1165309-ZMM55C16T/R13
Categories Custom Parts
Manufacturer Panjit
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZMM55C16T/R13 CAD Model

Description

The ZMM55C16T/R13 is a 0.5W Zener diode from Panjit Semiconductor, designed for voltage regulation and transient voltage suppression. This diode is part of the ZMM55 series, known for their compact size and reliable performance. It is commonly used in various electronic circuits to provide a stable voltage reference or to protect sensitive components from voltage spikes.

Applications:

  • Voltage Regulation: Provides a stable 16V voltage reference in various electronic circuits.
  • Transient Voltage Suppression: Protects sensitive components from voltage spikes and surges.
  • Overvoltage Protection: Limits the voltage in a circuit to a safe level.
  • Clipping Circuits: Used to clip or limit the voltage to a specific level.
  • Wave Shaping Circuits: Used to modify the shape of a waveform.

Features:

  • Zener Voltage: 16V.
  • Power Dissipation: 0.5W.
  • Tolerance: Typically ±5%.
  • Small Outline Package: SOD-80/MiniMELF package for compact designs.
  • Low Leakage Current: Minimizes power loss in the circuit.

Benefits:

  • Stable Voltage Reference: Provides a consistent 16V voltage, ensuring reliable operation of connected devices.
  • Overvoltage Protection: Protects sensitive components from damage due to voltage spikes.
  • Compact Size: The small package allows for high-density mounting on circuit boards.
  • Cost-Effective: Offers a simple and affordable solution for voltage regulation and protection.
  • Reliable Performance: Ensures stable operation in various environmental conditions.

Additional Details:

The ZMM55C16T/R13 is typically used with a series resistor to limit the current through the diode and protect it from overheating. The value of the resistor should be chosen based on the input voltage and the desired Zener current. It is crucial to follow the recommended operating conditions and application notes provided by Panjit to ensure optimal performance and reliability.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
Xilinx Inc.
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Microchip Technology
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess