Products specifications Report Issue?

Category Cables, Wires>Multiple Conductor Cables
Mfr Alpha Wire
Series Xtra-Guard® Flex
Package Spool
Cable Type Multi-Conductor
Number of Conductors 18
Wire Gauge 20 AWG
Conductor Strand 10/30
Conductor Material Copper, Bare
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.527" (13.39mm)
Length 100.0' (30.5m)
Jacket Color Slate
Ratings ISO 10993, UL Style 2587
Features Biological Compatibility
Voltage 600 V
Jacket (Insulation) Thickness 0.0550" (1.397mm)
Conductor Insulation Poly-Vinyl Chloride (PVC)
Base Product Number 65018
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Other Names 65018 SL005-ND,65018SL005
Standard Package 1
Win Source Part Number 1039669-65018 SL005
Ultra Librarian 3D Model Ultra Librarian 65018 SL005 CAD Model

Description

The Xtra-Guard® Flex series multi-conductor cable is a high-quality communication and control cable that comes with 18 conductors, each made of copper and bare.

  • Conductors: 18
  • Conductor Material: Copper, Bare
  • AWG: 20
  • Length: 100.0 feet (30.5m)
  • Voltage Rating: 600 V
  • Standards: ISO 10993 and UL Style 2587
  • Jacket Material: Poly-Vinyl Chloride (PVC)
  • Diameter: 0.527 inches (13.39mm)
  • Thickness: 0.0550 inches (1.397mm)
  • Applications: Communication and control
  • Shielded: Yes, with biological compatibility

You May Also Be Interested in

TE Connectivity
55PC CABLE / 2 (1 Pair Twisted) Conductor Multi-Conductor Cable 20 AWG
Need more? Email Us
ECAD model for 55PC0221-20-6/9CS2601
TE Connectivity
55PC CABLE / 2 Conductor Multi-Conductor Cable White 20 AWG Braid
Need more? Email Us
ECAD model for 55PC2221-20-2/6-9CS2502
Alpha Wire
2 (1 Pair Twisted) Conductor Multi-Pair Cable Black 18 AWG 1000.0' (304.8m)
Need more? Email Us
ECAD model for M9508010 BK001
TE Connectivity
Need more? Email Us
ECAD model for 55/4322-10-2/6-6L-CS2582
Alpha Wire
MULTI-PAIR 10COND 28AWG 1000' / 10 (5 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG Foil 1000.0' (304.8m)
Need more? Email Us
ECAD model for 78205 SL001
TE Connectivity
55A CABLE/SINGLE WALL / 4 (1 Twisted Quad) Conductor Multi-Conductor Cable 22 AWG
Need more? Email Us
ECAD model for 55A0141-22-MST4CS2275
TE Connectivity
55A CABLE/SINGLE WALL / 3 Conductor Multi-Conductor Cable White 20 AWG Braid
Need more? Email Us
ECAD model for 55A1132-20-3/6/9-9
TE Connectivity
C5E-24C424-814-9 25' / 8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable White 24 AWG Foil, Braid 25.00' (7.62m)
Need more? Email Us
ECAD model for C5E-24C424-814-9
Belden Inc.
CBL 4 BONDED PR 24AWG CAT5E SHLD / 8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil, Braid 1000.0' (304.8m)
Need more? Email Us
ECAD model for 7957A 0101000

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention