EN
  • EN
  • DE

XC500949CFNER

Part No XC500949CFNER
Manufacturer Freescale Semiconductor - NXP
Catalog Custom Parts (U - Z)
Description Freesca PLCC52
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1167576-XC500949CFNER
Categories Custom Parts
Manufacturer Freescale Semiconductor - NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC500949CFNER CAD Model

Description

The XC500949CFNER is a microcontroller unit (MCU) manufactured by NXP (formerly Freescale Semiconductor). This MCU is designed for embedded systems, offering a balance of processing power, memory, and peripheral interfaces suitable for a range of applications.

Applications

  • Automotive applications: Engine control units (ECUs), body control modules (BCMs), and infotainment systems.
  • Industrial control: Programmable logic controllers (PLCs), motor control, and process automation.
  • Consumer electronics: Home appliances, gaming devices, and audio/video equipment.
  • Networking and communication: Routers, switches, and wireless communication devices.
  • Medical devices: Patient monitoring systems, diagnostic equipment, and therapeutic devices.

Features

  • High-performance CPU core: Executes instructions efficiently, enabling real-time control and data processing.
  • Integrated memory: Includes flash memory for program storage and RAM for data storage.
  • Rich peripheral set: Offers a variety of communication interfaces, timers, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs).
  • Low power consumption: Operates efficiently to minimize energy usage, extending battery life in portable devices.
  • Robust security features: Implements hardware-based security mechanisms to protect against unauthorized access and data tampering.
  • Flexible clocking options: Supports multiple clock sources and frequency scaling to optimize performance and power consumption.

Benefits

  • Increased system performance: Enables faster processing and more responsive control in embedded applications.
  • Reduced development time: Provides a comprehensive set of peripherals and software libraries to simplify system design.
  • Lower power consumption: Minimizes energy usage, making it suitable for battery-powered devices.
  • Enhanced security: Protects against unauthorized access and data breaches, ensuring system integrity.
  • Improved reliability: Operates reliably in harsh environments, ensuring consistent performance.

Additional Details

The XC500949CFNER is typically available in various package options, including QFP and BGA, to accommodate different board layouts and assembly processes. It supports a wide operating temperature range, making it suitable for industrial and automotive applications. The MCU often integrates features like CAN (Controller Area Network) interfaces for automotive communication, Ethernet MACs for network connectivity, and USB interfaces for data transfer and device connectivity. The architecture also typically includes power management units (PMUs) for efficient power distribution and regulation, along with watchdog timers to ensure system stability and prevent lockups. The debugging and programming are often facilitated through JTAG or SWD interfaces, allowing developers to easily test and program the MCU during the development phase. NXP provides development tools, including IDEs, compilers, and debuggers, to support the development of applications for the XC500949CFNER.

You May Also Be Interested in

Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
NEC
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Inphi Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess