EN
  • EN
  • DE

UPB8286C

Part No UPB8286C
Manufacturer NEC
Catalog Electronic Wholesale
Description 8 BIT BUS TRANSCEIVERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NEC
Win Source Part Number 1277550-UPB8286C
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPB8286C CAD Model

Description

The UPB8286C is a high-performance, low-power dual operational amplifier manufactured by NEC. This amplifier is designed for a wide range of applications requiring precision and stability. It features a wide bandwidth, high slew rate, and low noise, making it suitable for both general-purpose and specialized signal processing tasks. Its dual configuration allows for efficient use of board space and reduced component count in many designs.

Applications

  • Audio Amplification: Used in preamplifiers and audio processing circuits for its low noise and high linearity.
  • Instrumentation Amplifiers: Employed in instrumentation circuits to amplify small signals with high accuracy.
  • Active Filters: Integrated into active filter designs for signal conditioning and noise reduction.
  • Data Acquisition Systems: Utilized in data acquisition front-ends for amplifying and buffering analog signals.
  • Voltage Followers: Used as voltage followers in various electronic circuits due to its high input impedance and low output impedance.

Features

  • Dual Operational Amplifier: Contains two independent op-amps in a single package.
  • Low Noise: Minimizes signal distortion due to inherent amplifier noise.
  • High Slew Rate: Enables fast response to input signal changes.
  • Wide Bandwidth: Supports a broad range of signal frequencies.
  • Low Input Bias Current: Reduces errors in precision applications.
  • Short Circuit Protection: Prevents damage from output shorts.

Benefits

  • Improved Signal Quality: Low noise and high linearity ensure accurate signal amplification.
  • Reduced Component Count: Dual configuration saves board space and simplifies design.
  • Enhanced System Performance: High slew rate and wide bandwidth enable fast and precise signal processing.
  • Increased Reliability: Short circuit protection prevents damage and improves system robustness.
  • Versatile Application: Suitable for a wide range of analog signal processing applications.

Additional Details

The UPB8286C typically operates with a supply voltage range of ±5V to ±15V. It is available in a variety of packages, including DIP and SOIC. The amplifier's key specifications include a typical input bias current of a few nanoamperes, a slew rate of several volts per microsecond, and a gain-bandwidth product in the megahertz range. It is designed to operate over a wide temperature range, making it suitable for various environmental conditions. The UPB8286C is a reliable and cost-effective solution for applications requiring high-performance operational amplifiers.

You May Also Be Interested in

Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Silergy Corp
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Cypress Semiconductor Corp
Lowest to $386.1000
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Panasonic
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess