EN
  • EN
  • DE

TC7662ACPA

Part No TC7662ACPA
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description CHARGE PUMP DC-TO-DC CONVERTER | IC REG CHARGE PUMP INV 40MA 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Function Ratiometric
Output Configuration Positive or Negative
Topology Charge Pump
Output Type Fixed
Voltage - Input (Minimum) 3V
Voltage - Input (Maximum) 18V
Min/Fixed Output Voltage -Vin, 2Vin
Output Current 40mA
Switching Frequency 12kHz
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number TC7662A
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1265252-TC7662ACPA
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Sensing & Instrumentation, Automation & Process Control
Ultra Librarian 3D Model Ultra Librarian TC7662ACPA CAD Model

Description

Microchip Technology's TC7662ACPA: A High-Voltage DC-DC Converter

Microchip Technology's TC7662ACPA is a versatile and efficient DC-DC converter designed to meet the needs of a wide array of applications requiring voltage conversion. This charge pump voltage converter can invert, double, or split a voltage, making it a highly adaptable component in any electronics designer's toolkit. Encased in a DIP-8 package, the TC7662ACPA is not only robust but also easy to integrate into various circuit designs.

Key Features of the TC7662ACPA

  • Voltage Conversion: The TC7662ACPA is capable of converting a positive voltage in the range of 1.5V to 15V to a corresponding negative voltage, making it ideal for applications that require an inverted voltage rail.
  • High Efficiency: With a typical conversion efficiency of 96%, this device ensures minimal power loss, which is essential for battery-operated devices and power-sensitive applications.
  • Output Current: It can deliver an output current of up to 20mA, sufficient for a variety of low-power uses.
  • No External Diode: Unlike many other charge pump converters, the TC7662ACPA does not require an external diode, simplifying design and reducing component count.
  • Oscillator Frequency: The internal oscillator frequency is typically 10kHz, which strikes a balance between efficiency and the size of external capacitors.
  • Low Power Consumption: Its quiescent current is typically 100µA, which is beneficial for power conservation in portable devices.

Applications

The versatility of the TC7662ACPA makes it suitable for a variety of applications, including but not limited to:

  • Memory backup circuits
  • Operational amplifier power supplies
  • Portable instrument power supplies
  • Data acquisition systems
  • Handheld devices

With its ability to provide reliable voltage conversion in a compact form factor, Microchip Technology's TC7662ACPA is an excellent choice for designers looking to create efficient and cost-effective electronic systems. Its ease of use, coupled with Microchip's reputation for quality and support, makes the TC7662ACPA a valuable component for a vast range of electronic designs.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7468 $53.9744
19+ $5.5358 $105.1802
28+ $5.3628 $150.1584
39+ $5.1898 $202.4022
50+ $5.0168 $250.8400
67+ $4.4979 $301.3593
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,920 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess