EN
  • EN
  • DE

TMS320F28235ZJZS

Part No TMS320F28235ZJZS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Digital Signal Controllers (DSCs)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Delfino
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 150MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 88
Program Memory Size 512KB (256K x 16)
Program Memory Type FLASH
RAM Size 34K x 16
Supply Voltage 1.805 V ~ 1.995 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 176-BGA
Manufacturer Package 176-BGA (15x15)
Win Source Part Number 1271298-TMS320F28235ZJZS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28235
Introduction Date December 01, 2008
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320F28235ZJZS CAD Model

Description

The TMS320F28235ZJZS is a highly capable microcontroller from Texas Instruments, designed for demanding applications that require high-performance digital signal processing combined with robust control functionality. This device is part of the C2000™ 32-bit microcontroller family, which is specifically optimized for processing-intensive tasks in real-time control environments.

Key Features:

  • High-Performance Digital Signal Processor: The core of the TMS320F28235ZJZS is a 32-bit CPU (TMS320C28x) that operates at a frequency of up to 150MHz, providing 150 MIPS (Million Instructions Per Second) of processing power, which makes it suitable for advanced algorithms and real-time data processing.
  • Memory: It comes equipped with 256KB of flash memory and 34KB of RAM, which allows for efficient code storage and smooth operation of complex applications.
  • Advanced Peripherals: The microcontroller includes a variety of peripherals such as PWM outputs, capture inputs, high-resolution inputs, and multiple serial communication interfaces (SCI, SPI, CAN, and I2C), enabling versatile connectivity and control options.
  • Enhanced Control Peripherals: It features enhanced control peripherals like a 12-bit analog-to-digital converter (ADC) with up to 16 channels, enabling precise measurement of analog signals.
  • Robust Design: The TMS320F28235ZJZS is designed to operate in harsh industrial environments, with a wide temperature range and robust I/Os.

Applications:

The microcontroller is ideal for a range of applications, including:

  • Industrial control systems
  • Motor control (AC/DC, Brushless DC)
  • Power converters and inverters
  • Renewable energy systems (solar inverters, wind turbine controllers)
  • Automotive control systems
  • Robotics and automation

Development Support:

Texas Instruments provides comprehensive development support for the TMS320F28235ZJZS, including development kits, reference designs, software libraries, and a strong technical community. This ensures that engineers can rapidly develop and deploy systems based on this microcontroller with confidence.

Conclusion:

The TMS320F28235ZJZS from Texas Instruments is a powerful and versatile microcontroller that is well-suited for applications requiring a combination of digital signal processing and precise control. Its robust feature set and extensive development support make it an excellent choice for engineers looking to create sophisticated control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.4724 $74.9448
4+ $30.7466 $122.9864
6+ $29.7858 $178.7148
7+ $28.8249 $201.7743
9+ $27.8641 $250.7769
13+ $24.9816 $324.7608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess