EN
  • EN
  • DE

SN74LVC157APWRG4

Part No SN74LVC157APWRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description QUADRUPLE 2-LINE TO 1-LINE DATA SELECTORS/MULTIPLEXERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Operating Supply Voltage 2 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1255462-SN74LVC157APWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVC157
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LVC157APWRG4 CAD Model

Description

Product Overview: SN74LVC157APWRG4

The SN74LVC157APWRG4 is a high-performance, quadruple 2-line to 1-line data selector/multiplexer designed and manufactured by Texas Instruments. This integrated circuit is part of the LVC family, which is known for its low-voltage operation and high-speed interface technology. The device is specifically crafted to operate with a 2.7 V to 3.6 V VCC supply voltage, making it ideal for interfacing with 3.3 V logic levels while also providing 5 V tolerant inputs.

Key Features

  • Wide Operating Voltage Range: The SN74LVC157APWRG4 functions optimally within a supply voltage range of 2.7 V to 3.6 V, catering to the needs of low-voltage systems.
  • High-Speed Performance: With a typical propagation delay (tpd) of only 3.9 ns at 3.3 V, this device is designed for rapid data selection and multiplexing, ensuring minimal delay in signal processing.
  • Input Hysteresis: Built-in Schmitt-trigger inputs with hysteresis help in enhancing noise immunity and allowing for slow input transition.
  • 5 V Tolerant Inputs: The inputs are designed to tolerate 5 V, making the device compatible with mixed-voltage environments and allowing for a seamless interface with higher voltage logic levels.
  • Low Power Consumption: The device features a low ICC of only 10 µA max, which is essential for power-sensitive applications.
  • Latch-Up Performance: It exceeds 250 mA per JESD 17, providing robustness against latch-up phenomena.
  • Package: The SN74LVC157APWRG4 is offered in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, ensuring a compact footprint for space-constrained applications.

Applications

The versatility of the SN74LVC157APWRG4 makes it suitable for a wide range of applications, including:

  • Data multiplexing
  • Signal gating
  • Function generation
  • Communication systems
  • Servers and networking equipment
  • Consumer electronics

With its combination of high-speed operation, low power consumption, and compatibility with various logic levels, the SN74LVC157APWRG4 from Texas Instruments stands out as a reliable choice for designers seeking a data selector/multiplexer that can meet the demanding requirements of modern electronic systems.

You May Also Be Interested in

Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2543 $50.8600
420+ $0.2383 $100.0860
655+ $0.2302 $150.7810
935+ $0.2141 $200.1835
1,215+ $0.2061 $250.4115
1,520+ $0.1980 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,570 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess