EN
  • EN
  • DE

VV6501C001

Part No VV6501C001
Manufacturer STMicroelectronics
Catalog Image Sensors, Camera
Description IC SENSOR COLOR VGA CMOS 36CLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Bulk
Status Obsolete(EOL)
Type CMOS
Pixel Size 5.6μm x 5.6μm
Active Pixel Array 640H x 480V
Frames per Second 30
Supply Voltage - Operating 3V, 5V
Case / Package 36-CLCC
Temperature Range - Operating 0°C to 40°C (TA)
Win Source Part Number 037231-VV6501C001
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VV6501C001 CAD Model

Description

The VV6501C001 is a cutting-edge camera module developed by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance products. This compact camera module is designed to cater to the growing demand for advanced imaging solutions in a variety of applications ranging from industrial to consumer electronics.

Key Features

  • High-Resolution Sensor: The VV6501C001 is equipped with a high-resolution sensor that captures images with exceptional clarity and detail, making it ideal for applications that require precise imaging.
  • Compact Size: With its small form factor, this camera module is perfect for space-constrained applications. It can be easily integrated into portable devices without significantly increasing the overall size or weight.
  • Low Power Consumption: Designed for efficiency, the VV6501C001 consumes minimal power, which helps to extend the battery life of portable devices and reduces the overall energy footprint of the system.
  • Advanced Processing Capabilities: The module includes sophisticated image processing features that enable it to deliver high-quality images even in challenging lighting conditions.
  • Flexible Interface: It comes with a flexible interface that ensures compatibility with a wide range of host devices, allowing for easy integration into existing designs.

Applications

The versatility of the VV6501C001 camera module makes it suitable for a diverse array of applications. It can be used in:

  • Security and surveillance systems
  • Machine vision and industrial inspection
  • Medical imaging devices
  • Automotive and drone cameras
  • Consumer electronics such as smartphones, tablets, and laptops

Technical Specifications

The VV6501C001 boasts technical specifications that make it a top choice for developers and manufacturers:

  • Image Sensor: High-quality sensor for superior image capture
  • Resolution: Supports high-resolution imaging requirements
  • Interface: Easy-to-use interface for quick integration
  • Dimensions: Ultra-compact design to fit into a variety of devices
  • Power: Low-power operation for energy-efficient use

For detailed technical specifications, sample images, and additional information about integration, customers are encouraged to visit the STMicroelectronics website or contact their sales and support team.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR CCD 1MP 28CDIP
Need more? Email Us
ON Semiconductor
SENSOR IMAGE VGA MONO 48-CLCC
Lowest to $16.1564
OmniVision Technologies Inc
SENSOR IMAGE
Lowest to $99.4776
Sony
SMD Image Sensors, Camera RoHS
Lowest to $21.8284
OmniVision Technologies Inc
IMAGE SENSOR
Need more? Email Us
OmniVision Technologies Inc
SENSOR CMOS HD 1080P DIGITAL COL
Lowest to $29.3772
ON Semiconductor
SENSOR IMAGE 1.6MP MONO 48LCC / Image Sensor
Need more? Email Us
OmniVision Technologies Inc
IC IMAGE SENSOR 656X492 62-ACSP
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0365 $64.2920
18+ $6.5951 $118.7118
28+ $6.3883 $178.8724
38+ $6.1827 $234.9426
49+ $5.9760 $292.8240
65+ $5.3580 $348.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess