Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827134-L78M08ABDTR
Ultra Librarian 3D Model Ultra Librarian L78M08ABDTR CAD Model

Description

The L78M08ABDTR from STMicroelectronics is a part of their L78 series of positive voltage regulators, designed to offer a consistent 8V output voltage. This device is a reliable solution for a wide range of applications requiring voltage regulation, including local on-card regulation, diverse electronic equipment, and other standard power supplies.

Key Features

  • Output Voltage: Precisely regulated 8V output, making it ideal for circuits that require a stable voltage level.
  • Output Current: Capable of delivering up to 500 mA of output current, suitable for moderate power needs.
  • Package Type: Supplied in a DPAK package, known for its small footprint and excellent power dissipation characteristics.
  • Thermal Overload Protection: Integrated thermal shutdown feature protects the device from damage due to excessive power dissipation and high temperature.
  • Short Circuit Protection: Built-in short circuit protection ensures the longevity of the regulator and the safety of the application during fault conditions.
  • Output Transition SOA Protection: Provides safe operating area protection, enhancing the reliability under variable load conditions.

Applications

The L78M08ABDTR is versatile and can be employed in various electronic applications, including:

  • Local on-card voltage regulation
  • Electronic equipment such as computers, TVs, and monitors
  • Power supplies for consumer electronics
  • Battery-powered devices requiring a stable voltage supply

Advantages

The L78M08ABDTR voltage regulator offers several advantages for designers and engineers:

  • High Efficiency: Minimizes the energy loss during voltage regulation, leading to a more efficient power supply design.
  • Robustness: The device's built-in protection features ensure it can handle tough conditions without failing.
  • Compact Size: The small DPAK package allows for integration into space-constrained applications without compromising performance.

Overall, the L78M08ABDTR from STMicroelectronics is an excellent choice for those in need of a reliable, efficient, and compact voltage regulator with a fixed 8V output.

You May Also Be Interested in

SCS
TESTER, COMBO WRIST STRAP & FOOT
Need more? Email Us
ECAD model for 770031
Brady Corporation
4086-B HYDROGEN/YEL/STY B
Need more? Email Us
ECAD model for 4086-B
FreeWave Technologies
10 FOOT LMR-240 COAXIAL CABLE WI
Need more? Email Us
ECAD model for ASC0102NN
Mallory Sonalert Products Inc.
COMPLETE UNIT GR/R/YL 3STACK
Need more? Email Us
ECAD model for JR16-RYG-4MCM1
Altech corporation
TEST SOCKET MKU 1 BLK 2MM SOCKET
Need more? Email Us
ECAD model for 930320100
Brady Corporation
4001-C AIR/GRN/STY C
Need more? Email Us
ECAD model for 4001-C
Transforming Technologies, LLC
RANGERPRO DUAL WIRE CONSTANT MTR
Need more? Email Us
ECAD model for CM1600
Molex, LLC
MICMPIS 8-PORT 5P/4W DC W/12P
Need more? Email Us
ECAD model for 1201150007
Omron
BLANK BATTERY COMPARTMENT
Need more? Email Us
ECAD model for V530-LG2BAT001

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4790 $57.4800
250+ $0.4488 $112.2000
390+ $0.4336 $169.1040
560+ $0.4032 $225.7920
725+ $0.3881 $281.3725
905+ $0.3730 $337.5650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,020 pieces
MOQ: 120 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention