Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Applications Automotive
Output Current 30A
Supply Voltage - Operating 5.5 V to 16 V
Voltage - Load 5.5 V to 16 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package MultiPowerSO-30
Win Source Part Number 036449-VNH3ASP30TR-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 1k pcs
Family Name VNH3ASP30
Introduction Date September 01, 2004
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian VNH3ASP30TR-E CAD Model

Description

STMicroelectronics VNH3ASP30TR-E Motor Driver

The VNH3ASP30TR-E from STMicroelectronics is a high-power, full-bridge motor driver integrated circuit designed to deliver efficient control of automotive DC motors. This robust driver is capable of driving inductive loads such as relays, solenoids, and DC and stepping motors with ease. Its construction is optimized for low-voltage applications, making it an ideal choice for a wide range of automotive applications.

Key Features

  • High Output Current: The device can handle a continuous output current up to 30A, which is suitable for the most demanding applications.
  • Operational Voltage Range: It operates over a wide voltage range from 5.5V to 36V, providing flexibility in various automotive electrical systems.
  • Thermal Protection: The VNH3ASP30TR-E comes with over-temperature protection, ensuring reliable operation even under extreme conditions.
  • Current Sensing: An analog voltage proportional to the motor current can be monitored through the CS pin, allowing for precise control of the motor.
  • Diagnostic Feature: The device includes diagnostic functionalities for over-temperature, over-voltage, under-voltage, and over-current, which help to prevent damage to the system.
  • Low Standby Power Consumption: The standby mode helps to minimize power consumption when the driver is not actively controlling a motor.

Applications

The VNH3ASP30TR-E is not only robust but versatile, making it suitable for a wide range of automotive applications including:

  • Window lifters
  • Seat positioners
  • Sliding doors
  • Sunroof mechanisms
  • Electric power steering

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products, and the VNH3ASP30TR-E is no exception. It is manufactured to meet the stringent requirements of the automotive industry, ensuring reliability and performance. The device is also fully protected against load dump and reverse battery conditions, which are critical for automotive power electronics.

Overall, the VNH3ASP30TR-E motor driver is a powerful and reliable solution for modern automotive applications, offering the performance and durability required in today's sophisticated vehicle systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC MTR DRV BIPOLR 3-5.5V 24TSSOP
Lowest to $2.4448
ECAD model for A3983SLPTR
ON Semiconductor
IC MOTOR DRVR 3.15V-5.25V 24SSOP / Octal Half-Bridge Driver
Lowest to $16.2232
ECAD model for NCV7719DQR2G
ON Semiconductor
LV8809 - 3 PHASE MOTOR DRIVER
Need more? Email Us
ECAD model for LV8809J-AH
ON Semiconductor
IC MTR DRV BIPOLAR 3-5.5V 20PSOP / 8A H-Bridge Driver
Lowest to $6.4499
ECAD model for NCV7729BPPR2G
Texas Instruments
PWR MGMT MOTOR/FAN DRIVER / H-Bridge Motor Drivers With Integrated Current Sense and Regulation
Lowest to $1.1970
ECAD model for DRV8876PWPR
Texas Instruments
IC MTRDRV BIPLR 2.75-6.8V 10VSON / LOW-VOLTAGE MOTOR DRIVER IC
Lowest to $1.6758
ECAD model for DRV8832DRCR
Texas Instruments
DRV8242SQRHLRQ1
Lowest to $23.9394
ECAD model for DRV8242SQRHLRQ1
Texas Instruments
IC MOTOR DRIVER 2V-5.5V 10VSSOP / DRV2604L 2- to 5.2-V Haptic Driver for LRA and ERM with Internal Memory and Smart-Loop Architecture
Lowest to $1.5037
ECAD model for DRV2604LDGSR
Fortior Tech
QFN-56 Motor Drivers, Controllers RoHS
Lowest to $1.9705
ECAD model for FU6861Q

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $94.6565 $94.6565
2+ $91.6031 $183.2062
3+ $88.5497 $265.6491
4+ $79.3894 $317.5576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 615 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention