EN
  • EN
  • DE

PCF8523TK

Part No PCF8523TK
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Real Time Clocks
Description Save power with small, ultra-efficient RTCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236200-PCF8523TK
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF8523TK CAD Model

Description

NXP PCF8523TK Real-Time Clock (RTC) IC

The NXP PCF8523TK is a sophisticated Real-Time Clock (RTC) and calendar optimized for low power consumption and with an enhanced feature set that makes it perfect for a wide range of applications in consumer electronics, industrial, and handheld devices. This highly integrated RTC IC is designed to provide precise timekeeping, with a built-in 32.768 kHz quartz crystal that ensures high accuracy and stability over time and temperature variations.

Key Features

  • Accuracy: The PCF8523TK offers excellent time accuracy and has a built-in frequency compensation algorithm which helps maintain timekeeping accuracy over temperature fluctuations.
  • Low Power Consumption: With its power management capabilities, the device is designed for battery-backed applications, ensuring minimal power draw while maintaining accurate timekeeping.
  • Calendar Function: It includes a full calendar with day-of-week, day, month, and year information, along with leap year compensation up to the year 2099.
  • Alarm Function: The RTC features an alarm function that can be programmed to trigger at a specific time or date, making it suitable for event scheduling and reminders.
  • Timer Function: An integrated programmable countdown timer provides additional utility for time-based operations.
  • Interface Options: The device supports both I²C-bus interface and SPI-bus, providing flexibility in communication with microcontrollers or other digital systems.
  • Packaging: The PCF8523TK is available in a small leadless package, ideal for space-constrained applications.

Applications

The PCF8523TK is versatile and can be used in various applications, including:

  • Portable devices such as wearables and handheld electronics
  • Consumer electronics like smart home devices, set-top boxes, and televisions
  • Industrial systems that require accurate timekeeping for logging or control
  • Automotive applications where timekeeping is critical
  • Medical devices that need to maintain accurate records or schedules

With its combination of accuracy, low power consumption, and a rich feature set, the NXP PCF8523TK RTC is an ideal choice for designers looking to integrate reliable timekeeping into their systems with minimal design complexity and power requirements.

You May Also Be Interested in

Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.2202
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $2.0374
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $14.5523
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
ABLIC U.S.A. Inc.
LINEAR IC
Lowest to $1.1642
Maxim Integrated
IC RTC PHANTOM CHIP PAR 34PCM
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP
Lowest to $2.0316

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0839 $54.1950
100+ $1.0140 $101.4000
155+ $0.9791 $151.7605
220+ $0.9091 $200.0020
290+ $0.8742 $253.5180
360+ $0.8392 $302.1120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess