EN
  • EN
  • DE

93C86C-E/P

Part No 93C86C-E/P
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 16KBIT SPI 3MHZ 8DIP / EEPROM Memory IC 16Kb (2K x 8, 1K x 16) Microwire 3 MHz 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8, 1K x 16)
Memory Interface Microwire
Clock Frequency 3 MHz
Write Cycle Time - Word, Page 2ms
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 93C86
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 93C86C-E/P-NDR
Standard Package 60
Win Source Part Number 1323471-93C86C-E/P
Ultra Librarian 3D Model Ultra Librarian 93C86C-E/P CAD Model

Description

Microchip Technology's 93C86C-E/P EEPROM

The 93C86C-E/P is a 16K Microwire Serial EEPROM from the renowned manufacturer, Microchip Technology. This robust memory component is designed for optimal data storage efficiency and reliability, making it an ideal choice for a wide array of electronic applications.

With a memory density of 16K (2048 x 8 or 1024 x 16), the 93C86C-E/P offers versatile organization, allowing users to choose between 8-bit or 16-bit memory configuration, depending on their specific requirements. This flexibility ensures compatibility with both 8-bit and 16-bit microcontrollers, providing a seamless interface for various system designs.

The device operates over a voltage range of 4.5V to 5.5V, making it suitable for many standard digital systems. Its operating temperature range of -40°C to +85°C ensures stable performance under diverse environmental conditions, from industrial to automotive applications.

One of the key features of the 93C86C-E/P is its self-timed write cycle, which includes an auto-erase function, simplifying the write operation and minimizing the need for external software management. The device also provides a write protect feature, ensuring data integrity by preventing accidental data overwrites or erasures.

The EEPROM comes in a DIP (Dual In-line Package) form factor, identified by the suffix 'E/P', which is widely used for through-hole PCB designs. This packaging makes the 93C86C-E/P a great fit for prototyping, educational projects, and in situations where manual assembly or adjustments are required.

Microchip Technology's commitment to quality is evident in the 93C86C-E/P, with its high reliability and low power consumption, which are critical for battery-operated and power-sensitive devices. Moreover, the EEPROM supports over one million erase/write cycles and has a data retention period of over 200 years, ensuring the longevity and durability of your data storage solution.

Whether you are working on consumer electronics, automotive systems, industrial controls, or any application that requires reliable and flexible non-volatile memory, the 93C86C-E/P by Microchip Technology stands as a top-tier choice for your design and storage needs.

You May Also Be Interested in

GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess