Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Motor Type - Stepper Bipolar
Purpose Driver - Fully Integrated, Control and Power Stage
Technology DMOS
Step Resolution 1 to 1/16
Applications General Purpose
Output Current 3A
Supply Voltage - Operating 3.3V, 5V
Voltage - Load 8 V to 45 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Win Source Part Number 1051309-L6472HTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6472HTR CAD Model

Description

STMicroelectronics L6472HTR - Fully Integrated Motor Driver

The L6472HTR from STMicroelectronics is a state-of-the-art, fully integrated solution for driving two-phase bipolar stepper motors with a focus on automation and industrial applications. This device integrates a dual DMOS full bridge with a motion engine and SPI interface, thereby reducing the complexity and physical footprint of motor control applications.

Key Features:

  • Voltage Range: The L6472HTR operates over a broad voltage range from 8 V to 45 V, making it versatile for various stepper motor specifications and ensuring compatibility with a wide range of industrial uses.
  • Advanced Current Control: It features an advanced fully-integrated current control mechanism that negates the need for external sense resistors and allows for precise control of motor phases through SPI-configurable parameters.
  • Microstepping Support: The device supports up to 1/128 microstepping, which facilitates smooth and accurate motor movements, essential for applications requiring high precision.
  • Programmable Speed Profile: Users can program acceleration, deceleration, speed, and torque easily, enabling the creation of customized motion profiles directly on the device.
  • Overcurrent Protection: Built-in overcurrent protection and thermal shutdown features ensure the longevity and reliability of the motor driver under various operating conditions.
  • Energy Saving: An innovative voltage mode can be used to achieve low power consumption when the motor is in standby.

Applications:

The L6472HTR is ideal for a variety of applications that demand high-performance motor control, such as:

  • Textile machines
  • Office automation
  • ATMs and cash handlers
  • 3D printers
  • Robotics
  • Medical and healthcare equipment

In summary, the L6472HTR motor driver from STMicroelectronics is a powerful and flexible solution for complex motion control scenarios, offering designers a compact, efficient, and intelligent way to manage stepper motors with ease.

You May Also Be Interested in

Texas Instruments
IC MOTOR DRIVER 2V-5.5V 10VSSOP / DRV2604L 2- to 5.2-V Haptic Driver for LRA and ERM with Internal Memory and Smart-Loop Architecture
Lowest to $1.5037
ECAD model for DRV2604LDGSR
Texas Instruments
IC MTR DRV MULTI 4.4-45V 48HTQFP / Three-Phase Automotive Gate Driver
Lowest to $7.9018
ECAD model for DRV83055QPHPRQ1
Texas Instruments
DRV8242SQRHLRQ1
Lowest to $23.9394
ECAD model for DRV8242SQRHLRQ1
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8SOIC
Need more? Email Us
ECAD model for TC642EOA713
Omron
Electromechanical Relay 100 to 240VAC 5A SPDT(22.5x100x95)mm DIN Rail Voltage Relay
Need more? Email Us
ECAD model for K8AKVS3100240VAC
National Semiconductor (TI)
BRUSH DC MOTOR CONTROLLER
Need more? Email Us
ECAD model for LM4570LQX/NOPB
Infineon Technologies
SPI DSO-12 Gate Drivers RoHS
Lowest to $4.3392
ECAD model for IFX9201SG
NXP / Nexperia
IC MTR DRV BIPLR 2.7-3.6V 20VMFP / 700 mA Dual H-Bridge Motor Driver with 3.0 V Compatible Logic I/O
Lowest to $3.7773
ECAD model for MPC17531AEV
Toshiba Semiconductor and Storage
STEPPER MOTOR DRIVER IC, 18V/1.0
Lowest to $2.8080
ECAD model for TC78S600FTG,EL

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4091 $62.0455
10+ $10.1819 $101.8190
16+ $9.8637 $157.8192
21+ $9.5455 $200.4555
28+ $9.2273 $258.3644
37+ $8.2728 $306.0936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,690 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention