EN
  • EN
  • DE

VNB20N07

Part No VNB20N07
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description ”OMNIFET”: FULLY AUTOPROTECTED POWER MOSFET | MOSFET N-CH 70V 20A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Switch Type General Purpose
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 55V (Maximum)
Supply Voltage Not Required
Current - Output (Maximum) 14A
Rds On 50mOhm (Maximum)
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Family Part Number VN*20N
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1279565-VNB20N07
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VNB20N07 CAD Model

Description

The VNB20N07 from STMicroelectronics is a robust and efficient power MOSFET designed for high-performance switching applications. This device is part of STMicroelectronics' OMNIFET II family and is well-suited for a variety of automotive and industrial uses, thanks to its outstanding reliability and power handling capabilities.

Key Features

  • Type: N-Channel
  • Drain-to-Source Voltage (V<sub>DS): 70V
  • Continuous Drain Current (I<sub>D): 20A
  • Power Dissipation (P<sub>D): 80W
  • R<sub>DS(on): Low on-resistance for improved efficiency
  • Package: TO-263 (D2PAK)

Performance and Efficiency

The VNB20N07 is engineered to deliver high-speed performance with minimal power loss. It features a low threshold voltage and low on-resistance, which translates to reduced conduction losses and improved overall efficiency in your circuit designs. This MOSFET is capable of handling continuous drain currents up to 20A, making it a reliable choice for demanding power applications.

Protection Features

With built-in protection features, the VNB20N07 ensures safe operation under harsh conditions. It includes thermal shutdown, current limiting, and an integrated clamp diode that provides protection against inductive loads. These features contribute to the device's resilience and longevity, particularly in automotive environments where voltage transients can be common.

Applications

The versatility of the VNB20N07 allows it to be used in a wide range of applications, including:

  • Automotive load driving
  • Motor control circuits
  • Power management systems
  • Switching regulators
  • Solenoid and relay drivers

Overall, the VNB20N07 from STMicroelectronics represents a blend of performance, efficiency, and reliability, making it a top choice for designers seeking a high-quality power MOSFET for their next project.

You May Also Be Interested in

Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.3947
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2727 $52.3632
38+ $2.6853 $102.0414
58+ $2.6014 $150.8812
80+ $2.5175 $201.4000
103+ $2.4336 $250.6608
138+ $2.1818 $301.0884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess