EN
  • EN
  • DE

STM708SM6F2

Part No STM708SM6F2
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708608-STM708SM6F2
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM708SM6F2 CAD Model

Description

The STM708SM6F2 is a sophisticated microcontroller produced by STMicroelectronics, tailored for a vast array of applications that demand low-power consumption and high-performance capabilities. This microcontroller is a part of ST's STM8 family, renowned for their reliability and efficiency in embedded systems.

Key Features

  • Core: The STM708SM6F2 is built around a high-performance 8-bit core and a state-of-the-art architecture, providing the perfect balance between processing power and energy efficiency.
  • Clock Frequency: It operates at a maximum clock frequency of 16 MHz, ensuring swift processing of tasks and operations.
  • Memory: The device comes equipped with 8 KB of Flash program memory, which is more than sufficient for a multitude of small to medium-sized applications. Additionally, it includes 1 KB of RAM for temporary data storage and 128 bytes of EEPROM for non-volatile storage of critical data.
  • I/O Ports: With up to 28 GPIO (General Purpose Input/Output) pins, the STM708SM6F2 provides ample flexibility for interfacing with external peripherals and sensors.
  • Timers: Multiple timers, including a 16-bit timer and two 8-bit timers, offer comprehensive timing solutions for event counting, pulse generation, and PWM (Pulse Width Modulation) outputs.
  • Communication Interfaces: The microcontroller supports a variety of communication protocols such as SPI (Serial Peripheral Interface), I2C (Inter-Integrated Circuit), and UART (Universal Asynchronous Receiver/Transmitter), enabling easy data exchange with other devices.
  • Analog Features: It also integrates an advanced ADC (Analog-to-Digital Converter) with up to 10-bit resolution, allowing for precise analog signal measurement.

Applications

The STM708SM6F2 is designed for use in a wide array of applications including, but not limited to, consumer electronics, home appliances, industrial control systems, and automotive electronics. Its robust design and comprehensive feature set make it an ideal choice for designers looking for a versatile, low-power solution for their embedded projects.

Package and Availability

The microcontroller is available in an SO-8 package, which is suitable for space-constrained applications. STMicroelectronics provides extensive support for the STM708SM6F2, including technical documentation, development tools, and software libraries to facilitate rapid development and deployment of applications.

You May Also Be Interested in

STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 28-Pin UFQFPN Tray | IC MCU 32BIT 32KB FLASH 28UFQFPN
Lowest to $1.3286
STMicroelectronics
IC MCU 32BIT 32KB FLASH 32UFQFPN
Lowest to $3.4925
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $21.0106
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $28.6346
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.0752
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $3.8699
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess