EN
  • EN
  • DE

MIC809SU-TR

Part No MIC809SU-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC RESET GEN 2.93V VTH SOT23-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1077251-MIC809SU-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC809SU-TR CAD Model

Description

Microchip Technology's MIC809SU-TR: A Compact Supervisor IC

The MIC809SU-TR is a highly reliable, precision voltage supervisor designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact integrated circuit (IC) is pivotal for systems that require constant monitoring of the power supply voltage, ensuring that microcontrollers and digital systems operate within their specified voltage ranges.

Key Features

  • Voltage Threshold Options: The MIC809SU-TR is available in various factory-programmed voltage threshold options, suitable for monitoring 5V, 3.3V, and other common supply voltages, making it versatile for different applications.
  • Reset Time Delay: It incorporates a built-in delay feature that provides a reset signal for a minimum of 140ms (typical) after the voltage level returns to an acceptable range, ensuring system stability during transient conditions.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the MIC809SU-TR operates with a low supply current, typically 3.5μA, making it an energy-efficient choice for battery-operated devices.
  • Manual Reset Capability: The device includes a manual reset input that allows users to trigger a system reset manually, providing additional control and safety mechanisms.
  • Output Driver: The active-low, open-drain reset output can be interfaced with various logic levels, offering compatibility with most microcontrollers and digital systems.
  • Temperature Range: The IC is operational over a wide temperature range from -40°C to +85°C, catering to industrial and automotive applications that demand performance under extreme conditions.

Applications

The MIC809SU-TR is ideal for a broad range of applications, including:

  • Portable/Battery-Powered Devices
  • Microcontroller Systems
  • Computers and Embedded Systems
  • Intelligent Instruments
  • Automotive Systems

With its compact SOT-23 package, the MIC809SU-TR is perfect for space-constrained designs, providing robust monitoring capabilities without sacrificing board real estate. Its industry-standard footprint ensures easy integration into existing designs, simplifying the development process.

Whether you're designing a consumer gadget or an automotive safety module, the Microchip Technology's MIC809SU-TR supervisor IC delivers the reliability and precision needed to maintain optimal system performance.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess