Products specifications Report Issue?

Switch Type General Purpose
Number of Outputs 2
Ratio - Input 1:2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 1.25A
Rds On (Typ) 90mOhm
Input Type Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package 8-SOIC
Case / Package 8-SOIC (0.154\
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1506093-MIC2076-2YM-TR
Ultra Librarian 3D Model Ultra Librarian MIC2076-2YM-TR CAD Model

You May Also Be Interested in

STMicroelectronics
0.5A HIGH-SIDE DRIVER INDUSTRIAL INTELLIGENT POWER SWITCH
Need more? Email Us
ECAD model for TDE1898RFP
Infineon Technologies
Smart Lowside Power Switch
Need more? Email Us
ECAD model for BTS949
Texas Instruments
IC PWR DRIVER N-CHAN 1:1 16TSSOP / Power Switch/Driver 1:1 N-Channel 500mA 16-TSSOP
Lowest to $0.4313
ECAD model for TPL7407LAQPWRQ1
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 6WLCSP
Lowest to $0.7003
ECAD model for NX5P2924UKZ
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 HPAK / Power Switch/Driver 1:1 N-Channel 60A HPAK
Lowest to $4.8245
ECAD model for VN5T016AH-E
STMicroelectronics
OMNIFET II fully autoprotected Power MOSFET
Lowest to $0.9146
ECAD model for VNS1NV04TR
Torex Semiconductor Ltd
85mΩ High Function Power Switch | 85MO HIGH FUNCTION POWER SWITCH
Lowest to $0.1962
ECAD model for XC8107AC05MR-G
STMicroelectronics
Double channel high-side solid state relay | IC SSR HIGH SIDE 2CH 6A PWRSO10
Lowest to $12.4799
ECAD model for VND830ASPTR-E
Infineon Technologies
Smart High-Side Power Switch for Industrial Applications
Need more? Email Us
ECAD model for ITS436L2S

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention