EN
  • EN
  • DE

CB05YTYH110

Part No CB05YTYH110
Manufacturer Stackpole Electronics Inc.
Catalog Custom Parts (B - D)
Description Ind Chip Bead Multi-Layer 11Ohm 25% 100MHz Ferrite 6A 0805 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package 0805
Core Material Ferrite
DC Resistance (DCR) 10 mΩ
Depth 1.45 mm
Height 1.1 mm
Impedance 11 Ω
Max DC Current 6 A
Packaging Tape & Reel
RoHS Compliant
Tolerance 25 %
Win Source Part Number 1106571-CB05YTYH110
Categories Custom Parts
Manufacturer Stackpole Electronics Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CB05YTYH110 CAD Model

Description

The CB05YTYH110 is a custom electronic component manufactured by Stackpole Electronics Inc.

  • RoHS Compliant: Yes
  • Tolerance: 25%
  • Impedance: 11Ω
  • Core Material: Ferrite
  • Height: 1.1mm
  • Depth: 1.45mm
  • DC Resistance: 10mΩ
  • Maximum DC Current: 6A
  • Packaging: Tape and Reel
  • Category: Custom Parts

You May Also Be Interested in

EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
UTC
Lowest to $0.3269
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
AVX Corporation
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Conexant Systems
Need more? Email Us
Rohm Semiconductor
Lowest to $0.0644

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess