EN
  • EN
  • DE

UTC2000T/MG

Part No UTC2000T/MG
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description IC PORT CTLR USB TYPE C 16QFN  /  USB, Type-C Controller PMIC 16-QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Microchip Technology
Package Tape & Reel (TR)
Applications USB, Type-C Controller
Current - Supply 185µA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number UTC2000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,300
Win Source Part Number 1136854-UTC2000T/MG
Ultra Librarian 3D Model Ultra Librarian UTC2000T/MG CAD Model

Description

The UTC2000T/MG is a cutting-edge USB Type-C controller product from Microchip Technology, designed to facilitate the next generation of USB connectivity. This versatile controller is an essential component for manufacturers looking to incorporate the USB Type-C interface into their products, offering a seamless transition to the new standard.

Key Features

  • USB Type-C Support: The UTC2000T/MG is fully compliant with the USB Type-C specification and provides a reversible plug orientation and cable direction to support the universal connectivity of USB Type-C.
  • Power Delivery Capabilities: With support for USB Power Delivery (PD), this controller can negotiate up to 100W of power, enabling devices to charge faster and transfer data simultaneously.
  • Enhanced Data Rates: The device supports high-speed data transfer rates, making it ideal for applications that require fast data synchronization and file transfers.
  • Backward Compatibility: It ensures backward compatibility with previous USB standards, allowing devices to work with both legacy and new USB equipment.
  • Robust Design: Encased in a Microchip Guard-ring package, the UTC2000T/MG is designed for durability and to provide reliable performance in a variety of applications.

Applications

The UTC2000T/MG is suitable for a wide range of applications, including but not limited to:

  • Consumer Electronics (Smartphones, Tablets, Laptops)
  • Networking Equipment (Routers, Hubs, Docking Stations)
  • Industrial Devices (Control Panels, Instrumentation)
  • Automotive Infotainment Systems
  • Wearable Technology

Technical Specifications

The UTC2000T/MG is designed to meet the rigorous demands of modern USB Type-C applications. It features robust ESD protection, a small footprint for easy integration into various designs, and is built to work in a wide temperature range, ensuring performance in diverse environments.

Conclusion

Microchip Technology's UTC2000T/MG USB Type-C controller is a comprehensive solution for implementing USB Type-C connectivity in a wide array of products. With its advanced features and compliance with the latest USB specifications, it stands as a smart choice for manufacturers looking to future-proof their designs and enhance user experience.

You May Also Be Interested in

NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8227 $50.8086
44+ $2.3161 $101.9084
67+ $2.2437 $150.3279
93+ $2.1714 $201.9402
120+ $2.0990 $251.8800
160+ $1.8818 $301.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess