EN
  • EN
  • DE
  • IT

NCP45540IMNTWG-H

Part No NCP45540IMNTWG-H
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 0.5V ~ 13.5V
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Current - Output (Maximum) 20A
Rds On (Typ) 4.8mOhm
Input Type Non-Inverting
Features Power Good, Slew Rate Controlled
Fault Protection Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 12-VFDFN Exposed Pad
Supplier Device Package 12-DFN (3x3)
Mounting Style Surface Mount
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812074-NCP45540IMNTWG-H
Ultra Librarian 3D Model Ultra Librarian NCP45540IMNTWG-H CAD Model

Description

ON Semiconductor NCP45540IMNTWG-H Voltage Regulator

The NCP45540IMNTWG-H is a cutting-edge voltage regulator module designed and manufactured by ON Semiconductor, a trusted name in the electronic components industry. This high-efficiency integrated circuit (IC) is built to provide precise voltage regulation, making it an ideal choice for a wide range of applications, including but not limited to, consumer electronics, automotive systems, and industrial equipment.

The NCP45540IMNTWG-H boasts a compact form factor, thanks to its QFN package, which allows for a high-density mounting and is suitable for space-constrained applications. With its advanced design, this voltage regulator is capable of delivering a continuous output current with excellent load regulation, ensuring stable performance under varying load conditions.

Key features of the NCP45540IMNTWG-H include:

  • High Accuracy: The device ensures tight output voltage regulation, which is critical for sensitive electronic components, providing them with a stable and reliable power supply.
  • Thermal Protection: The IC includes built-in thermal shutdown features that protect the device from overheating, enhancing its reliability and longevity.
  • Low Quiescent Current: It operates with a low quiescent current, which helps to minimize power consumption when the device is in a low-power state or standby mode.
  • Wide Input Voltage Range: This voltage regulator can handle a broad range of input voltages, making it versatile for use in various systems with different power requirements.
  • Adjustable Output: The output voltage can be adjusted to meet the specific needs of the application, providing designers with flexibility during system development.

ON Semiconductor's NCP45540IMNTWG-H is not just a component; it's a solution that ensures your devices operate at their peak performance. Whether it's for power management in portable devices, automotive electronics, or sophisticated industrial machinery, this voltage regulator is engineered to meet the stringent requirements of modern electronic systems. Its robust design and comprehensive feature set make it a go-to choice for engineers looking for a reliable and efficient power regulation solution.

With ON Semiconductor's commitment to quality, the NCP45540IMNTWG-H is a product that offers both performance and peace of mind, making it an excellent investment for any project requiring precise voltage control.

You May Also Be Interested in

ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Lowest to $4.2958
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9336 $51.3480
135+ $0.7661 $103.4235
205+ $0.7421 $152.1305
280+ $0.7182 $201.0960
365+ $0.6943 $253.4195
485+ $0.6224 $301.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,280 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess