Products specifications Report Issue?

Max Operating Temperature 150 °C
Min Operating Temperature -65 °C
Number of Pins 20
Operating Supply Voltage 3.6 V
RoHS Compliant
Win Source Part Number 1228727-VN990P
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VN990P CAD Model

Description

The VN990P is a high-performance automotive-grade high-side driver manufactured by STMicroelectronics, a leader in the semiconductor industry. This robust device is designed to drive inductive, resistive, or capacitive loads with one side connected to ground, making it an ideal choice for a variety of automotive applications, including but not limited to, driving lamps, solenoids, or motors.

Key Features

  • High Voltage Capability: The VN990P is capable of handling a wide range of operating voltages, making it suitable for 12V, 24V, and even 42V electrical systems.
  • Current Limitation: With an integrated current-limiting function, the VN990P ensures protection against overload conditions, enhancing system reliability.
  • Thermal Shutdown: The device includes a thermal shutdown feature with auto-restart, safeguarding the driver from overheating during extreme operating conditions.
  • Open Load Detection: The open load detection in the off-state allows for monitoring the integrity of the load circuit, providing diagnostic feedback.
  • Fast Demagnetization of Inductive Loads: The VN990P is designed to handle the demagnetization of inductive loads efficiently, reducing stress on the component and enhancing longevity.

Applications

The versatility of the VN990P makes it an excellent choice for a wide array of applications within the automotive sector, including:

  • Automotive interior and exterior lighting
  • Control of solenoid valves
  • Motor driving for HVAC systems
  • Power distribution modules

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The VN990P is no exception, featuring robust construction and compliance with automotive industry standards, ensuring reliable performance in harsh automotive environments.

Conclusion

The VN990P high-side driver is a testament to STMicroelectronics' dedication to innovation and reliability in power management solutions. Its comprehensive feature set and robust design make it a preferred choice for automotive engineers looking to enhance the performance and safety of their applications.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 14POS / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for ZST-107-06-S-D-1015
Zentrum Mikroelektronik Dresden AG
SRAM Chip Async Single 5V 64K-bit 8K x 8 70ns 28-Pin SOP
Need more? Email Us
ECAD model for U6264ASC07LLP
Xilinx Inc.
Contact for details
Need more? Email Us
ECAD model for XCS30PQ208
Torex Semiconductor Ltd
IC REG LINEAR 3.3V 200MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-89-5
Lowest to $0.2109
ECAD model for XC6505A331PR-G
Weidmuller
Terminal block Temperature range: -60 ... +130 °C Weight: 16.5 g Colour: Dark Beige Combustibility class: UL 94 V-0...
Need more? Email Us
ECAD model for WDU 6 SL - 9537460000
Micronas GmbH
Need more? Email Us
ECAD model for VSP9407BVKC4G
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XC62FJ2802PR-G
Renesas Electronics America
32-bit Microcontrollers (Non Promotion)
Need more? Email Us
ECAD model for UPD70F3210GC(A)-8BT
Panjit
Diode Zener Single 16V 5% 500mW 2-Pin Mini-MELF T/R
Need more? Email Us
ECAD model for ZMM55C16T/R13

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention