The XC62FJ2802PR-G is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. This regulator is designed to provide a stable and efficient voltage supply for various electronic applications. It features a low dropout voltage, high accuracy, and low quiescent current, making it suitable for battery-powered devices and other power-sensitive applications.
Applications
- Battery-powered devices
- Smartphones and tablets
- Wearable electronics
- IoT devices
- Microcontrollers and microprocessors
- Portable audio players
Features
- Low Dropout Voltage
- High Output Voltage Accuracy
- Low Quiescent Current
- Overcurrent Protection
- Short Circuit Protection
- Thermal Shutdown Protection
- Small Package Size
Benefits
- Extended battery life due to low quiescent current and efficient voltage regulation.
- Stable and accurate voltage supply for sensitive electronic components.
- Protection against damage from overcurrent, short circuits, and overheating.
- Reduced size and weight of electronic products due to the small package.
- Improved system reliability and stability.
- Simplified design and implementation due to integrated protection features.
Additional Details
The XC62FJ2802PR-G LDO regulator provides a fixed output voltage of 2.8V with a high accuracy of typically ±1%. It features a low dropout voltage, allowing it to operate with a small difference between the input and output voltages, maximizing efficiency. The regulator's low quiescent current minimizes power consumption when the device is in standby mode, further extending battery life. It incorporates overcurrent protection, short circuit protection, and thermal shutdown protection to protect the device and the connected load from damage. The device is available in a small package, such as a SOT-25 or DFN package, suitable for space-constrained applications.
The XC62FJ2802PR-G is commonly used in battery-powered devices such as smartphones, tablets, and wearable electronics to provide a stable and efficient voltage supply for the core processor and other critical components. It is also used in IoT devices, microcontrollers, and portable audio players, where low power consumption and high accuracy are essential. The integrated protection features and small package size make it easy to integrate into various electronic designs.