Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series VIPower
Packaging Tube
Part Status Obsolete(EOL)
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 5.5 V ~ 36 V
Current - Output (Maximum) 700mA
Rds On (Typ) 135 mOhm (Maximum)
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 1279544-VN800S-E
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Family Name VN800
Introduction Date October 01, 2004
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian VN800S-E CAD Model

Description

STMicroelectronics VN800S-E High-Side Driver

The VN800S-E from STMicroelectronics is a robust and versatile high-side driver IC designed for automotive applications and industrial control systems. This advanced power management component is specifically engineered to drive high-power loads with high efficiency and reliability.

Constructed with ST's proprietary VIPower technology, the VN800S-E offers outstanding performance in a compact surface-mount package. It is capable of driving a wide range of inductive, resistive, and capacitive loads, including solenoids, lamps, and motors. With an operating voltage range from 5.5V to 36V, this high-side driver is suitable for a variety of electrical environments.

Key features of the VN800S-E include:

  • Current Control: The device provides precise load current control, which is essential for protecting the system against overload conditions. It also features current limitation and thermal shutdown with automatic restart to ensure safe operation under any condition.
  • Diagnostic Functions: Built-in diagnostic feedback allows for real-time monitoring of load status, which is crucial for predictive maintenance and system reliability. The VN800S-E can detect open load in on and off state, short to ground, and overtemperature conditions.
  • Protection Features: The device includes various protection mechanisms such as overvoltage clamp, load current limitation, and ground loss protection, contributing to the longevity and dependability of the application it is used in.

Thanks to its integrated vertical current flow power MOSFET, the VN800S-E achieves low on-resistance, resulting in reduced power dissipation and improved thermal performance. This makes the VN800S-E a highly efficient solution for power management tasks.

Designed with the needs of modern automotive and industrial systems in mind, the VN800S-E provides a compact, reliable, and high-performance solution for driving high-side loads. Its robust design and extensive protective features make it an ideal choice for demanding applications that require long-term stability and performance.

Whether for controlling actuators, lights, or any other high-power loads, the VN800S-E by STMicroelectronics is a trusted component that delivers top-tier performance and protection for advanced electronic systems.

You May Also Be Interested in

Torex Semiconductor Ltd
High Side Line Switch with Low Supply Current
Lowest to $1.1659
ECAD model for XC8101AA01MR
NXP / Nexperia
IC TOPFET HIGH SIDE SW TO220-5 / High Side Current Limit Switch
Need more? Email Us
ECAD model for BUK209-50Y,127
Infineon Technologies
Smart High-Side NMOS-Power Switch
Lowest to $1.8484
ECAD model for ITS4200S-ME-P
Infineon Technologies
IC HIGH SIDE PWR SWITCH T0263-5 / Current Limit SW 1-IN 1-OUT -10V to 16V 2.3A Automotive 5-Pin(4+Tab) TO-220AB SMD T/R
Lowest to $5.9849
ECAD model for BTS409L1E3062ABUMA1
Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3 / Power Switch/Driver 1:1 N-Channel 1.8A SOT-23-3
Need more? Email Us
ECAD model for RT9742JNGV
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 3:8 24SOIC / Power Switch/Driver 3:8 N-Channel 350mA 24-SOIC
Need more? Email Us
ECAD model for A6A259KLBTR
Diodes Incorporated
IC PWR SWITCH P-CH X1-WLB0909-4 / Power Switch/Driver 1:1 P-Channel 2A X1-WLB0909-4
Need more? Email Us
ECAD model for AP22913CN4-7-36
Infineon Technologies
SMART HIGH-SIDE POWER SWITCH / Power Switch/Driver 1:1 N-Channel 1.5A PG-DSO-8-44
Lowest to $9.7792
ECAD model for BTT62001EJA
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 SOT26 / Power Switch/Driver 1:1 P-Channel 2A SOT-26
Lowest to $0.3119
ECAD model for AP22913W6-7

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention