Products specifications Report Issue?

Win Source Part Number 1071876-LT928
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT928 CAD Model

Description

The LT928 from Linear Technology is a state-of-the-art integrated circuit designed for high-performance power management applications. It is a versatile component that is well-suited for a wide range of electronic devices, offering efficiency, reliability, and innovative features that enhance the product's performance.

Key Features

  • High Efficiency: The LT928 is engineered to maximize power efficiency, which is crucial for battery-powered devices, as it extends battery life and reduces heat generation.
  • Versatile Voltage Range: With an input voltage range that accommodates various power sources, the LT928 is flexible for use in multiple applications, from portable gadgets to industrial equipment.
  • Advanced Regulation: It provides precise voltage regulation, ensuring stable power supply to sensitive components, which is essential for maintaining performance and preventing damage.
  • Compact Design: The compact form factor of the LT928 makes it an ideal choice for space-constrained applications, allowing designers to minimize the footprint of their power supply circuitry.
  • Thermal Protection: The LT928 includes thermal shutdown features that protect the device and the system it powers from the risks associated with overheating.

Applications

The LT928 is suitable for a diverse array of applications, including but not limited to:

  • Portable Electronic Devices
  • Automotive Power Systems
  • Industrial Instrumentation
  • Telecommunications Infrastructure
  • Medical Equipment

Technical Specifications

For detailed technical specifications, please refer to the LT928 datasheet, which provides extensive information on the electrical characteristics, pin configurations, package details, and application guidelines required for successful integration into your projects.

Quality and Reliability

Linear Technology is committed to delivering high-quality products. The LT928 is manufactured with rigorous standards, ensuring that each device meets the company's stringent requirements for quality and reliability. When you choose the LT928, you can be confident in a product that performs consistently over time and across various conditions.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
ECAD model for LP3971SQ-C818/NOPB
Taiyo Yuden
Need more? Email Us
ECAD model for LEM2520T6R8JT
Murata Electronics North America
Need more? Email Us
ECAD model for LDE1865MABA578
KOA Speer
Res Metal Film 49.9K Ohm 1% 0.25W(1/4W) 50ppm/ C Conformal RDL Bulk
Need more? Email Us
ECAD model for LF1/4LCT4992F
Samtec Inc.
Conn Partial Shrouded HDR 23 POS 2.54mm Solder RA Through Hole
Need more? Email Us
ECAD model for LCW-123-14-S-M-230-RR
Murata Electronics North America
Need more? Email Us
ECAD model for LFD2H829MMQ2D652
National Semiconductor (TI)
Need more? Email Us
ECAD model for LP2985AIM5-12
Delta Electronics
Need more? Email Us
ECAD model for LF8613
Lumileds
Need more? Email Us
ECAD model for LFMH-L1C-0153

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention