Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Tray
Part Status Obsolete(EOL)
Frequency 10.7MHz
Modulation or Protocol AM, FM
Applications Automotive
Current - Receiving 145mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Operating Supply Voltage 5.5 V
Operating Temperature Range -40°C ~ 105°C
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 1266237-TDA7529
Manufacturer Homepage www.st.com
Family Name TDA7529
Introduction Date March 07, 2007
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7529 CAD Model

Description

The TDA7529 from STMicroelectronics is an innovative and advanced digital audio processor designed specifically for automotive sound systems. As a versatile and feature-rich solution, the TDA7529 offers an outstanding audio experience for in-car entertainment and communication systems.

Key Features

  • High-Quality Sound Processing: The TDA7529 boasts sophisticated signal processing capabilities, delivering crisp and clear audio quality. It features a multi-band equalizer and dynamic range control, ensuring optimal sound reproduction across various music genres and listening environments.
  • Advanced Connectivity: This chip supports a wide range of audio inputs and outputs, including I2S and TDM digital audio interfaces. This allows for seamless integration with other components in the audio signal chain, such as digital amplifiers and media players.
  • Integrated DSP: With an integrated digital signal processor, the TDA7529 offers customizable sound enhancement features like bass boost, loudness control, and virtual surround sound, providing an immersive listening experience.
  • Automotive Ready: Designed to withstand the harsh conditions of automotive environments, the TDA7529 operates reliably over a wide temperature range and is resilient against voltage variations and noise interference typical in vehicle electrical systems.

Applications

The TDA7529 is ideal for a variety of automotive audio applications, including:

  • High-end car audio systems
  • Infotainment and multimedia units
  • Navigation and telematics systems

Technical Specifications

Some of the technical specifications of the TDA7529 include:

  • Supply voltage range tailored for automotive applications
  • Low-power consumption for increased efficiency
  • Small package size for ease of integration into compact systems

In conclusion, the TDA7529 from STMicroelectronics represents a cutting-edge solution for automotive audio processing, offering a blend of high-quality sound, robust performance, and advanced features that enhance the in-car audio experience.

You May Also Be Interested in

Silicon Labs
RF RX AM/FM 520KHZ-1.71MHZ 20QFN
Lowest to $5.4849
ECAD model for SI4731-B20-GM
Silicon Labs
RX AM/FM 520KHZ-1.71MHZ 40QFN
Need more? Email Us
ECAD model for SI4768-A10-AMR
Intersil
HSP50110 - DIGITAL QUADRATURE TU
Need more? Email Us
ECAD model for HSP50110JC-52Z
Maxim Integrated
IC TUNER DIVERS SDB/DVB-T 56TQFN
Need more? Email Us
ECAD model for MAX2135AETN/V+
STMicroelectronics
RF RECEIVER AM/FM/WB 64LQFP
Lowest to $8.1492
ECAD model for TDA7786
Maxim Integrated
RF RECEIVER 470MHZ-780MHZ 28QFN
Lowest to $0.9243
ECAD model for MAX2165ETI+
Silicon Labs
RF RX AM/FM 504KHZ-1.75MHZ SSOP
Lowest to $1.3473
ECAD model for SI4826-A10-CU
Melexis Technologies NV
IC RECEIVER SGL CONV 32-LQFP / RF Receiver ASK/FSK 2.5V/3.3V/5V T/R
Need more? Email Us
ECAD model for TH71102ENE-BAA-000-RE
Silicon Labs
RF RX AM/FM 520KHZ-1.71MHZ 32QFN
Lowest to $6.2032
ECAD model for SI4755-A40-GMR

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention