EN
  • EN
  • DE

AP22913CN4-7-36

Part No AP22913CN4-7-36
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH P-CH X1-WLB0909-4 / Power Switch/Driver 1:1 P-Channel 2A X1-WLB0909-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Diodes Incorporated
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 1.4V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 2A
Rds On (Typ) 54mOhm
Input Type Inverting
Features Load Discharge, Slew Rate Controlled
Fault Protection Reverse Current, UVLO
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package X1-WLB0909-4
Package / Case 4-XFBGA, WLBGA
Base Product Number AP22913
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1348867-AP22913CN4-7-36
Ultra Librarian 3D Model Ultra Librarian AP22913CN4-7-36 CAD Model

Description

Product Overview: AP22913CN4-7-36 by Diodes Incorporated

The AP22913CN4-7-36 is a high-performance, single-channel load switch designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This load switch is engineered to provide a compact and efficient solution for power distribution and management in a wide array of electronic devices and systems.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range, typically accommodating voltages from 1.1V to 5.5V, making it versatile for various applications.
  • Low On-Resistance: The AP22913CN4-7-36 boasts a low on-resistance (RON), which minimizes power loss and improves efficiency in power delivery.
  • Current Limiting: It integrates a current limiting feature that protects the circuit by preventing excessive current from flowing through the switch.
  • Quick Output Discharge: The device includes a quick output discharge function that ensures the output is rapidly discharged when the switch is turned off, preventing any potential damage from lingering voltage.
  • Controlled Slew Rate: The controlled slew rate of the AP22913CN4-7-36 reduces inrush current, which is beneficial in applications sensitive to current spikes.
  • Compact Package: The load switch is offered in a small 1mm x 1.5mm X2-DFN1410-6 package, which is ideal for space-constrained applications.

Applications

The AP22913CN4-7-36 is suitable for a variety of applications, including but not limited to:

  • Smartphones and portable electronics
  • IoT devices
  • Wearable technology
  • Healthcare monitoring devices
  • Power management modules

Product Benefits

This load switch from Diodes Incorporated is designed to meet the needs of modern electronic systems that require efficient power distribution and management. With its low on-resistance, current limiting, and quick output discharge, the AP22913CN4-7-36 ensures reliable operation and extends the battery life of portable devices. Additionally, the small package size allows designers to save board space and reduce the overall footprint of their systems.

Whether you are developing consumer electronics, industrial solutions, or medical devices, the AP22913CN4-7-36 offers a high-quality, reliable solution for your power switching needs.

You May Also Be Interested in

Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess