EN
  • EN
  • DE

BUK209-50Y,127

Part No BUK209-50Y,127
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC TOPFET HIGH SIDE SW TO220-5 / High Side Current Limit Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series TOPFET
Packaging Tube
Part Status Obsolete(EOL)
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 5.5 V ~ 35 V
Current - Output (Maximum) 6A
Rds On (Typ) 45 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature Range 150°C (TJ)
Package TO-220-5 Formed Leads
Manufacturer Package SOT263-01
Win Source Part Number 770643-BUK209-50Y,127
Popularity Medium
Supply and Demand Status Limited
Family Name BUK209
Introduction Date September 01, 2002
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BUK209-50Y,127 CAD Model

Description

Product Overview: NXP BUK209-50Y,127

The NXP BUK209-50Y,127 is a high-performance, N-channel TrenchMOS standard level FET designed to deliver efficient power management and conversion in a wide range of applications. This MOSFET is part of NXP's reputable TrenchMOS portfolio, known for its low on-state resistance and high switching speed, making it an ideal choice for both the automotive industry and general-purpose power switching tasks.

Key Features

  • Low On-State Resistance: The BUK209-50Y,127 boasts an extremely low on-state resistance (RDS(on)), which reduces power losses and enhances overall efficiency, particularly in high current applications.
  • High-Speed Switching: With its advanced TrenchMOS technology, this MOSFET offers fast switching performance, contributing to better system responsiveness and reduced switching losses.
  • Standard Level Gate Drive: This device operates with standard level gate drive voltages, making it compatible with a wide range of drive circuits and simplifying the design of power management systems.
  • Robust Thermal Performance: The BUK209-50Y,127 is encapsulated in a TO-220 package, known for its excellent thermal characteristics, ensuring reliable operation even under high power and temperature conditions.

Applications

With its robust feature set, the BUK209-50Y,127 is well-suited for a variety of applications, including:

  • DC/DC converters
  • Motor drives
  • Power supplies
  • Automotive systems
  • Load switches

Quality and Reliability

NXP Semiconductors is a trusted name in the electronics industry, and the BUK209-50Y,127 is built to meet the company's high standards for quality and reliability. This MOSFET is AEC-Q101 qualified, making it suitable for automotive applications where durability and consistent performance are critical. Additionally, the device is supported by comprehensive technical documentation and application support from NXP, ensuring that designers can integrate this component into their designs with confidence.

Conclusion

The NXP BUK209-50Y,127 is a versatile and efficient solution for power management challenges. Its combination of low on-state resistance, high-speed switching, and thermal efficiency, along with NXP's reputation for quality, make it a top choice for engineers and designers looking to optimize their power systems for both performance and reliability.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess