EN
  • EN
  • DE

ITS4200S-ME-P

Part No ITS4200S-ME-P
Manufacturer Infineon Technologies
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Smart High-Side NMOS-Power Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1190875-ITS4200S-ME-P
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ITS4200S-ME-P CAD Model

Description

The ITS4200S-ME-P is a high-side power switch from Infineon Technologies, part of their PROFET (PROtected mosFET) family. It is designed to drive various inductive, capacitive, and resistive loads in automotive and industrial applications. This smart power switch integrates protection features and diagnostic capabilities, enhancing system reliability and safety.

Applications

  • Automotive lighting: Controls headlights, taillights, and other exterior and interior lighting systems.
  • Solenoid control: Drives solenoids in automotive systems such as door locks, fuel injectors, and valve controls.
  • Actuator control: Controls small DC motors, relays, and other actuators in automotive and industrial applications.
  • Power distribution: Used in power distribution modules to switch and protect various loads.
  • Heating systems: Controls resistive heating elements in automotive and industrial heaters.

Features

  • High-side switch: Configured as a high-side switch, connecting the load to the positive supply.
  • Low on-resistance: Features a low on-resistance (RDS(on)), reducing power dissipation and improving efficiency.
  • Overload protection: Protects the switch and load from overload conditions.
  • Short-circuit protection: Protects against short circuits to ground or supply voltage.
  • Overtemperature protection: Shuts down the switch in case of overtemperature, preventing damage.
  • Diagnostic feedback: Provides diagnostic information, such as load status, overcurrent, and overtemperature conditions.
  • Logic level input: Compatible with standard logic levels for easy control by microcontrollers or other logic circuits.
  • Operating voltage: Typically operates at 12V or 24V.

Benefits

  • Enhanced system reliability: Integrated protection features prevent damage from overload, short circuits, and overtemperature conditions.
  • Improved efficiency: Low on-resistance minimizes power dissipation, improving energy efficiency.
  • Simplified design: Integrated diagnostics and protection reduce the need for external components.
  • Robust performance: Designed for harsh automotive and industrial environments.
  • Safe operation: Diagnostic feedback enables monitoring of load status and fault conditions.

The ITS4200S-ME-P is available in a power SMD package. Its comprehensive protection features, low on-resistance, and diagnostic capabilities make it a robust and reliable choice for driving various loads in automotive and industrial applications.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6753 $50.2590
75+ $1.3746 $103.0950
115+ $1.3316 $153.1340
160+ $1.2887 $206.1920
205+ $1.2457 $255.3685
270+ $1.1169 $301.5630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,907 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess